Draco HS880 Headset

Durable and Comfortable Extreme Gaming Headset

Step up your game with Creative Draco HS880 — your ultimate weapon for performing your best in your game. A new take on its predecessor, expect more explosive bass that packs a punch to your gaming experience. Featuring a detachable microphone and swivel earcups, Creative Draco HS880 gives pro-gamers the audio quality and comfort needed to win the battle.

Manufacturer Part Number
51EF0700AA001
EAN/UPC
5390660187964,0054651187962,054651187962
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphones

Drivers
40mm Neodymium magnet

Frequency Response
20Hz ~ 20kHz

Impedance
32 ohms

Sensitivity (1kHz)
106dB/mW

Interface
3.5mm Stereo Input

Product weight
268g / 9.5oz

Microphone

Type
Noise-canceling condenser

Frequency Response
100Hz ~ 18kHz

Impedance
<2.2k ohms

Sensitivity (1kHz)
-39dBV/Pa

Additional Features

Analog 3.5mm
Yes