x360 310 G2 Convertible PC (ENERGY STAR)

Enjoy outstanding value with a convertible notebook that adapts to your busy work day. Change between tablet mode by folding the screen over, or showcase your presentations in stand or tent mode all on an 11.6-inch diagonal screen.

360-degree flexibility

Keep your keyboard at your fingertips. Effortlessly switch between notebook and tablet thanks to the durable, mechanical hinge design.

Power to perform

This Windows 8.1 convertible notebook comes with an Intel® Celeron™ or Pentium™ processor and up to 256 GB SSD drive options to keep you working.

Different devices, brands and operating systems.

Manage different devices, from different brands and operating systems all with the HP Touchpoint Manager app, and perform device maintenance tasks quickly and with ease.

Convenient connectivity

Stay in touch from the office or on the road with powerful connectivity options on the HP x360 310 that include an Intel® 2x2 AC WLAN and a Gigabit NIC.

Manufacturer Part Number
P0B83UT#ABA
EAN/UPC
0889894142382,889894142382
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system:

  • Windows 8.1 Pro 64
Processor family:
  • Intel® Pentium® processor
Processor:
  • Intel® Pentium® N3700 with Intel HD Graphics (1.6 GHz, up to 2.4 GHz, 2 MB cache, 4 cores)
Chipset: Chipset is integrated with processor

Dimensions and weight:
Dimensions (W x D x H):
  • 12.05 x 8.19 x 0.89 in (30.6 x 20.8 x 2.25 cm)
Weight:
  • Starting at 3.27 lb (Starting at 1.48 kg)(Weight will vary by configuration.)
Memory:
Memory:
  • 8 GB DDR3L-1600 SDRAM (onboard)(Transfer rates up to 1600 MT/s)
Memory slots:
  • 1 SODIMM (onboard)

Storage: Internal drive: 256 GB M.2 SATA TLC SSD

Display and graphics:
Display:
  • 11.6" diagonal HD UWVA IPS WLED anti-glare slim touch screen (1366 x 768)
Graphics: Intel® HD Graphics

Expansion features:
Ports:
  • 2 USB 3.0
  • 1 USB 2.0
  • 1 HDMI
  • 1 headphone/microphone combo
  • 1 RJ-45
  • 1 AC power
Expansion slots:
  • 1 multi-format digital media reader (supports SD, SDHC, SDXC)
Audio:
  • Bang & Olufsen audio
  • Dual speakers
Keyboard:
  • Full-sized textured ano silver island-style keyboard
Communications:
Wireless:
  • Intel® Dual Band Wireless-AC 7265 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.0 Combo
Power and operating requirements:
Energy efficiency:
  • ENERGY STAR® certified
Power supply:
  • 45 W Smart AC adapter
Battery type:
  • 3-cell, 48 WHr Li-ion
Security management:
Security management:
  • Security lock slot (lock must be purchased separately)
  • TPM 2.0 Embedded Security Chip
What's included:
Software:
  • HP Touchpoint Manager
  • HP ePrint
  • HP Wireless Hotspot
  • Adobe® Shockwave Player
Warranty:
  • HP Services offers a 1-year standard commercial limited warranty
  • 1-year limited warranty on primary battery. On-site service and optional HP Care Pack Services are available to extend your protection beyond the standard warranty. Service levels and response times for HP Care Packs may vary depending on your geographic location. Restrictions and limitations apply. Service starts at date of hardware purchase. For details, visitwww.hp.com/go/cpc