Chromebook 11 G4 (ENERGY STAR)

Inspire learning and help elevate productivity to the next level with HP Chromebook 11. Affordable collaboration at school and work has never been so easy with Intel® processors, long battery life, and an optional HD IPS panel.

Processing power

Get trusted processing power from an Intel® Celeron® processor that quickly launches apps, allows fast web browsing, and efficiently manages battery power.

Inspire learning through collaboration

Enhance visual connections during collaboration and group discussions with an optional IPS panel for a wide viewing angle. Optimize Google Hangouts and video collaboration with noise suppression software for improved audio clarity.

Simple maintenance and manageability

The Chrome OS™ delivers a low maintenance highly manageable platform with automatic software updates and virus protection built in. The optional Chrome Management Console provides easy and comprehensive web-based management tools.

Manufacturer Part Number
P0B79UT#ABA
EAN/UPC
0889894141941,889894141941
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Operating system:

  • Chrome OS™
Processor family:
  • Intel® Celeron® processor
Processor:
  • Intel® Celeron® N2840 with Intel HD Graphics (2.16 GHz, up to 2.58 GHz, 1 MB cache, 2 cores)
Chipset:
  • Chipset is integrated with processor
Environmental:
  • Low halogen

Dimensions and weight:
Dimensions (W x D x H):
  • 11.81 x 8.1 x 0.81 in (30 x 20.57 x 2.04 cm)
Weight:
  • Starting at 2.83 lb (Starting at 1.28 kg)
(Weight will vary by configuration.)

Memory:
Memory:
  • 2 GB DDR3L-1600 SDRAM (2 GB onboard) (Transfer rates up to 1600 MT/s)
Storage:
Internal drive:
  • 16 GB eMMC
Cloud service:
  • 100 GB Google Drive™ (2-year subscription included) 3 
Display and graphics:
Display:
  • 11.6" diagonal HD SVA WLED anti-glare (1366 x 768)
Graphics:
  • Intel® HD Graphics integrated on processor
Expansion features:
Ports:
  • 1 USB 3.0
  • 1 USB 2.0
  • 1 HDMI
  • 1 4.5 mm AC power connector
  • 1 headphone/microphone combo jack
Expansion slots:
  • 1 multi-format digital media reader (supports SD, SDHC, SDXC)
Audio:
  • HD audio
  • Dual speakers
  • Headphone/microphone combo jack
Camera:
  • HD webcam
Keyboard:
  • Full-sized textured black island-style keyboard
Communications:
Wireless:
  • Intel Dual Band Wireless-AC 7260 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.0 Combo
Power and operating requirements:
Energy efficiency:
  • ENERGY STAR® certified
Power supply:
  • 45 W Smart AC adapter
Battery type:
  • 3-cell, 36 WHr Li-ion
Security management:
Security management:
  • Security lock slot
  • TPM 1.2 Embedded Security Chip
  • Sign-in with your Google credentials
What's included:Software:
  • Chrome OS™ default apps
Warranty:
  • HP Care Services offers 1-year limited warranty options depending on country
  • 1-year limited warranty on primary battery. On-site service is also available. Optional HP Care Pack Services, extend your protection beyond the standard limited warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Restrictions and limitations apply. Service starts at date of hardware purchase. For details, visitwww.hp.com/go/cpc