Active USB 3.0 USB-A to USB-B cable - 5m (15ft)

You don’t need to be limited by a standard-sized USB cable. This active USB 3.1 Gen 1 (5 Gbps) cable, better known as a USB 3.0 cable, lets you position your USB Type-B peripherals where you need them, up to 5 meters away from your computer.

Now, you can locate USB devices such as portable hard drives and external video capture devices to make better use of your workspace. This 5-meter (15-foot) cable has a built-in equalizing chip that delivers a reliable connection, with no signal loss, beyond the 3-meter limit of standard USB 3.0 cables.

The USB3SAB5M is backed by StarTech.com’s 2-year warranty for guaranteed reliability.

Manufacturer Part Number
USB3SAB5M
EAN/UPC
0065030861342,065030861342
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Performance
Type and Rate: USB 3.0 - 5 Gbit/s

Connector(s)
Connector A: 1 - USB 3.0 A (9 pin; SuperSpeed) Male
Connector B: 1 - USB 3.0 B (9 pin; SuperSpeed) Male

Physical Characteristics
Cable Length: 32.8 ft [10 m]
Color: Black
Connector Style: Straight
Product Length: 16.4 ft [5 m]
Product Weight: 0.8 lb [0.4 kg]
Wire Gauge: 24/28 AWG

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 12.8 oz [364 g]

What's in the Box
Included in Package 1 - 5m Active USB 3.0 A to B Cable - M/M