You don’t need to be limited by a standard-sized USB cable. This active USB 3.1 Gen 1 (5 Gbps) cable, better known as a USB 3.0 cable, lets you position your USB Type-B peripherals where you need them, up to 10 meters away from your computer.
Now, you can locate USB devices such as portable hard drives and external video capture devices to make better use of your workspace. This 10-meter (30-foot) cable has a built-in equalizing chip that delivers a reliable connection, with no signal loss, beyond the 3-meter limit of standard USB 3.0 cables .
The USB3SAB10M is backed by StarTech.com’s 2-year warranty for guaranteed reliability.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel
Performance
Type and Rate: USB 3.0 - 5 Gbit/s
Connector(s)
Connector A: 1 - USB 3.0 A (9 pin; SuperSpeed) Male
Connector B: 1 - USB 3.0 B (9 pin; SuperSpeed) Male
Physical Characteristics
Cable Length: 32.8 ft [10 m]
Color: Black
Connector Style: Straight
Product Length: 393.7 in [10000 mm]
Product Weight: 12.8 oz [364 g]
Wire Gauge: 24/28 AWG
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 12.8 oz [364 g]
What's in the Box
Included in Package: 1 - 10m Active USB 3.0 A to B Cable - M/M