2-Port KVM Switch with Dual VGA - USB 2.0

This USB KVM lets you connect two computers, each with dual VGA outputs, to a dual-monitor workstation. You can switch the workstation between each computer, as well as two additional USB peripheral devices and 3.5mm speakers & microphone.

Maximize productivity with dual video

With support for two VGA video inputs and two different computers, this KVM switch maximizes productivity. Not only can you access multiple computers, but you can also use two VGA monitors on each computer streaming independent content to each display, which gives you the freedom to multitask and increase your productivity. The VGA ports support resolutions up to 1920x1200 for maximum screen viewing space. 

Multi-system access

Featuring dual video and support for your keyboard and mouse, along with a 2-port USB hub for two additional peripheral devices, this KVM switch is perfect for accessing two separate systems using the same workstation. Support for your workstation plus two additional peripheral devices makes this KVM ideal for server control, simplifying access to multiple computer systems.

Hassle-free operation

This 2-port KVM ensures effortless operation with intuitive hotkey control. It provides a simple yet comprehensive solution for switching between each connected computer and also supports manual operation using the easy-to-access buttons located on the front of the switch.

The SV231DVGAU2A is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
SV231DVGAU2A
EAN/UPC
0065030860635,065030860635
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

Audio: Yes
Cables Included: No
Daisy-Chain: No
KVM Ports: 2
Multi-Monitor: Yes
PC Interface: USB
PC Video Type: VGA
Rack-Mountable: Optional

Performance

DVI Support: No
IP Control: No
Maximum Analog Resolutions: 1920 x 1200
Maximum Number of Users: 1
Port Selection Support: Push Button and Hotkeys
Supported Resolutions: up to 1920 x 1200

Connector(s)

Console Interface(s):

  • 2 - VGA (15 pin; High Density D-Sub) Female Output
  • 1 - 3.5 mm Mini-Jack (3 Position) Female Output
  • 4 - USB A (4 pin) Female
Host Connectors:
  • 4 - VGA (15 pin; High Density D-Sub) Female Input
  • 4 - 3.5 mm Mini-Jack (3 Position) Female Input
  • 2 - USB B (4 pin) Female
Physical Characteristics

Color: Black
Enclosure Type: Steel
Product Depth: 5.1 in [130 mm]
Product Height: 2.4 in [60 mm]
Product Length: 6.4 in [163 mm]
Product Weight: 43.6 oz [1236 g]
Product Width: 8.7 in [220 mm]

Indicators

LED Indicators:
  • 1 - Green - Power
  • 2 - Green - PC Detected
  • 2 - PC Selection Indicators
  • 2 - Red - PC Indicator
Power

Center Tip Polarity: Positive
Input Current: 0.8A
Input Voltage: 110 ~ 240 AC
Output Current: 1.5A
Output Voltage: 12 DC
Plug Type: M
Power Source: AC Adapter Included

Environmental

Humidity: 90% RH
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)

Packaging Information

Shipping (Package) Weight: 2.6 lb [1.2 kg]

What's in the Box

Included in Package:
  • 1 - dual VGA USB KVM switch
  • 1 - universal power adapter (NA / EU / UK / AU)
  • 1 - instruction manual