4-Port USB 3.0 Hub - USB-C to 1x USB-C and 3x USB-A

Turn a USB Type-C port on your laptop into three USB Type-A ports (5Gbps) and one USB Type-C port. The 4-port USB 3.0 hub lets you connect both USB-C™ and USB-A peripherals to your laptop or Chromebook™, through a single USB Type-C™ or Thunderbolt™ 3 port.

The hub is ideal for virtually all USB-C equipped laptops, such as the Dell™ Latitude 11 5000 2-in-1, and the Dell XPS 12.

Get ready for USB-C

This USB 3.1 Gen 1 hub lets you expand your USB connection options using the USB-C port on your computer. It offers one USB-C and three USB-A ports, letting you connect traditional USB devices now, while still being able to connect the growing number of USB Type-C devices in the future.

The integrated, easy-to-use USB Type-C connector is small and reversible, which makes for easier insertions. You can connect the plug with either side facing up, which means less risk of damaging your ports, and less frustration.

Add USB ports to your laptop, anywhere you go

With a compact and lightweight design, the USB-powered hub is tailored for mobility. It easily tucks into your carrying case and expands your connectivity when traveling.

Plus, this versatile USB hub takes up minimal space on a desk, so you can use it in hot-desk or BYOD (Bring Your Own Device) environments.

Save money and time

Avoid the nuisance and cost of purchasing new peripherals by using this USB 3.0 hub with your current USB 3.0 and 2.0 devices. The bus-powered hub installs in seconds with no additional drivers or software required, and it’s compatible with virtually all operating systems.

The HB30C3A1CFB is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
HB30C3A1CFB
EAN/UPC
0065030862677,065030862677
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Bus Type: USB 3.1 Gen 1
Chipset ID: Genesys Logic - GL3522
Interface:
USB 3.1 Gen 1
USB 3.0
Ports: 4
Performance
Maximum Data Transfer Rate: 5 Gbps
Type and Rate: USB 3.1 Gen 1 - 5 Gbit/s
Connector(s)
Connector Type(s):
3 - USB 3.0 A (9 pin; SuperSpeed) Female
1 - USB 3.1 USB Type-C (24 pin; Gen 1; 5 Gbps) Female
1 - USB 3.1 USB Type-C (24 pin; Gen 1; 5 Gbps) Male
Software
OS Compatibility: OS Independent; No additional drivers or software required
Special Notes / Requirements
Note: All ports support USB based video adapters including the USB-C port. This hub does not support DP Alt Mode (DisplayPort™ Alt Mode) - non-USB based native video support over the USB Type-C port.
System and Cable Requirements: Available USB Type-C port - USB 3.1 Gen 1 (5 Gbps)
Physical Characteristics
Cable Length: 4.6 in [116 mm]
Color: Black
Enclosure Type: Plastic
Product Height: 0.5 in [13 mm]
Product Length: 3 in [75 mm]
Product Width: 1.6 in [40 mm]
Power
Power Source: USB-Powered
Environmental
Humidity: 0%~90% RH
Operating Temperature: 0°C to 60°C (32°F to 140°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)
Packaging Information
Shipping (Package) Weight: 0 oz [0 g]
What's in the Box
Included in Package: 1 - 4-port USB 3.1 gen 1 hub