Industrial FE Media Converter SC Single-Mode 30km

Manufacturer Part Number
AW-IHS-0201
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: AW-IHS-0201

IP Camera Compatibility

  • Video Resolution: Megapixel/D1/VGA
  • Video Compression: MJPEG/MPEG-4/H.264/H.265
  • Compatible Camera List: VIVOTEK Network Cameras

Ethernet

  • Fast Ethernet (RJ45): 1
  • Fast Ethernet (Fiber): SC Sigle-mode 30 km

Standards

  • IEEE 802.3 10-BASE-T (Ethernet): Supported
  • IEEE 802.3u 100-BASE-TX (Fast Ethernet): Supported
  • IEEE 802.3x Flow Control (Full-Duplex Flow Control): Supported

Ethernet Performance

  • MAC Address: 1 K
  • Buffer Memory: 128 KB
  • Transmission Method: Store and Forward
  • Auto-MDI/MDI-X, Auto-Negotiation: Supported

Filtering/Forwarding Rates

  • 10Mbps: 14,880 pps
  • 100Mbps: 148,000 pps

Transmission Media

  • 10Base T: Cat. 3, 4, 5 UTP/STP
  • 100Base TX: Cat. 5, 5e UTP/STP
  • It is highly recommended to use standard Cat. 5 & Cat. 5e cables which are compliant with the 3P/ETL standard.

General

  • LED Indicators: Power, LAN, Speed
  • Power Input: 18V-36VAC or 12V-60VDC Power Input Removable Terminal Block (Not include power supply)
  • Power Consumption: 2W
  • Housing: IP40 Design, High Graded Aluminum
  • Installation: DIN-rail Mounting and Wall Mounting
  • Dimensions: 59 (L) x 49 (W) x 36 (H) mm
  • Weight: 0.08 kg
  • Operating Temperature|: -40°C ~ 75°C
  • Storage Temperature: -40°C ~ 85°C
  • Humidity
    • Operating: 5~95% (Non-condensing)
    • Storage: 5~95% (Non-condensing)
  • Safety Certifications
    • CE, C-Tick, FCC, VCCI, LVD

Accessory

  • Included Accessories: QIG, Terminal Block, DIN-rail Brackets, Wall Mount Kit
  • Optional Power Supply: Din Rail Power Supply MDR-10-12: 85 ~ 264VAC In, 12VDC/10W Out, -20°C ~ 70°C