Affordably add an optical storage writer to your HP Desktop PC with the HP 9.5mm Desktop G2 Slim SuperMulti DVD Writer Drive, which connects through SATA and supports writing—up to 8.5 GB of data or four hours of DVD-quality video—to all DVD formats.
Features
Multi-platform compatible
Easily back up and copy files on a writer that creates DVD discs that can be played on most set-top DVD players and DVD-ROM drives. Record, erase, and re-record CD-RW, DVD+RW, DVD-RW, and DVD-RAM discs up to 500 times.
Easy SATA interfaceEnjoy fast data transfer speeds, solid system cooling airflow, high, dedicated bandwidth, and headroom for speed increases in future generations.
Supported by HPProtect your investment with a warranty that is backed the same world-class HP service and support you get for your PC.
Note:
Hardware compatibility :
With the HP ProDesk 400 G2.5 SFF.
Weight : 0.31 lb
Minimum dimensions (W x D x H) : 5.04 x .5 x 4.97 in
What's in the box :
1 See product QuickSpecs for exact compatibility.
2 Do not copy commercially available DVD movies or other copy-right protected materials. Double Layer discs can store more data than single layer discs. However, double-layer discs burned with this drive may not be compatible with many existing single-layer DVD drives and players.
3 One year, or the remaining warranty of the HP Desktop PC in which the writer is installed.