RocketStor 6314A 4-Bay Thunderbolt 2 Hardware RAID Storage Enclosure

The Industry’s most affordable Thunderbolt™ 2 Hardware RAID Storage Solution

The RocketStor 6314A comes fully loaded with a complete RAID feature set, superior performance, and the rock-solid reliability of Hardware RAID storage, without the enterprise price tag! The compact & stylish, brushed aluminum chassis features dual Thunderbolt ™2 ports & 4 removable hot-swap bays , which support any 2.5”/3.5” Enterprise /NAS class SATA / SAS HDD or SSD of your choice, & up to 32TB of total Storage Capacity in Hardware RAID 0, 1, 5, 6, 10 & JBOD configurations.

Superior Performance

The RocketStor 6314A’s Hardware RAID-on-Chip architecture incorporates dedicated ARM based processors & RAID5/6 CRC32 engines with DDR3 memory to optimize transfer speeds & accelerate access times. Our innovative DV Mode Technology intelligently manages the flow of large data blocks & write-back caching to minimize latency & ensure consistent, high-performance transfers for media-rich applications.

Uncompromised Data Availability and Security

SHI (Storage Health Inspector) allows customers to manage & monitor the health & status of each individual drive, & initialize or schedule Verification sessions to check the integrity of arrays. SHI can Dynamically Repair or Remap disks on the fly, & initiate RAID rebuild sessions automatically to ensure your storage remains ready & able.

User Friendly Management Suite

The user-friendly web-based management interface is available for Windows & Mac OSX operating systems. Novices and experts alike can easily configure, monitor, maintain & troubleshoot RAID configurations & individual devices, all from a single, unified software suite. Advanced Management Features allow customers to configure Email notification to inform users of changing storage conditions while outside of the work environment. Moreover, the RocketStor provides advanced configuration features for customers that need to fine tune storage for specific applications, such as Multiple RAID Arrays, RAID Rebuild Priority, RAID Block Size selection, & DV Mode.

Manufacturer Part Number
RS6314A
EAN/UPC
0643653631414,643653631414
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

Port Technology: Thunderbolt™ 2
Onboard Storage Processor: RAID-On-Chip Onboard
Onboard Cache Memory: 512MB DDR 3 Cache Memory with ECC Protection
Port Type: 2x Thunderbolt™ Port
RAID Level : 0, 1, 5, 6, 10 and JBOD
Max.Capacity: Up to 32 TB
Number Of Drives: Up to 4
Drive Interface: SAS, SATA
Drive Form Factor: 3.5" & 2.5"
Material: Brushed Aluminum Housing
Dimension : 8.66"(H) x 5.31"(W) x 8.67"(D)
Weight: 9.46lb
Certification: CE, FCC, RoHS
UPC: 643653631414

Limited Warranty:

  • Limited Warranty Period (parts): 3 Years
  • Limited Warranty Period (Labor): 3 Years 
  • Return For Repair or Replacement Only 
Advanced RAID Feature:
  • Configurable RAID Block Size up to 1MB
  • Flash ROM for Upgradeable Firmware
  • DV Mode Technology
  • Storage Health Inspector
  • Redundant RAID Configurations 
  • Bootable RAID Array
  • EFI Boot for Mac Platform
  • Multiple RAID Partitions supported
  • Online Array Roaming
  • Online RAID Level Migration (ORLM)
  • Online Capacity Expantion (OCE)
  • RAID Initialization Background / Foreground / Quick
  • Global Hot Spare Disk support
  • Automatic and configurable RAID Rebuilding Priority
  • Disk Format compatible: 512, 512e, 4Kn 
  • Larger than 2 TB Drive and RAID Array support
  • Spin down Massive Arrays of Idle Disks support
  • Native Command Queuing
  • Write Back and Write Through
Storage Monitoring And Management Suite

RAID Management Suite: Browser-Based Management Tool
LED Indicator: Power, Present, Active, Fail, Rebuilding
SMTP: Email Alert Notification
Alarm Buzzer: Buzzer Beeping when Failed Drive or Array Occurs
Operating System Support:
  • Window 2008 and Window 7 and Later
  • Driver Embedded into Mac OS X 10.8.3
Operating Environment
  • Temperature: Operating: 5°C – 45°C 
  • Non-Operating: -40°C – 65°C 
  • Relative Humidity: Operating: 8% – 90% RH (Non-Condensing) 
  • Non-Operating: 5% – 95% RH (Non-Condensing) 
Kit Contents
  • 1x Tower Enclosure 
  • 4x Drive Trays
  • 2 Sets of Mounting Screws for SSD and HDD (18 Screws per Set)
  • 1x Thunderbolt™ Cable
  • 1x UL Power Cord
  • 1x Quick Installation Guide