CHE-HD300 Video Extender Transmitter/Receiver

Comprehensive's HDMI Extender over single Cat5e/6/7 can extend your HDMI signal up to 330ft!

Comprehensive's HDMI Extender over single Cat5e/6/7 Cable, Transmitter & Receiver, can send audio/video and IR over a single run of Cat5e/6/7 cable at a distance up to 330 feet. Your existing CAT 5E/6/7 cables can be utilized to perform advanced functions like transferring Deep Color (12 bits/color) video and digital audio, with a bandwidth up to 225MHz. Supports video signals up to 1080p@60Hz. Supports IR re-transmitting, so you can control the Source which is 330 feet outside using the HDMI Extender. Enclosure made of durable metal.

This Extender over Cat5e/6/7 Cable is perfect for Meeting room presentations, Home entertainment, Classrooms, and anywhere in between. All components are RoHS Compliant. 3 Year Hassle Free Warranty.

Manufacturer Part Number
CHE-HD300
EAN/UPC
0808447074833,808447074833
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Transmitter Inputs: 1x HDMI, 1x IR Transmitter
Transmitter Outputs: 1x RJ45
Receiver Inputs: 1x RJ45,
Receiver Outputs: 1x HDMI, 1x IR Receiver
Transmission: over a single CAT5e/6/7 cable
Distance: up to 330ft
High definition audio support: LPCM 7.1CH, Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio
PSU: 5V/1A
Transmitter and Receiver Dimensions(WxDxH): 2.5" x 3.9" x 0.9"
Weight: 0.9lbs
Warranty: 3 Years