Pro AV/IT HDBaseT Extender over CAT5e/6/7 up to 230ft-Transmitter & Receiver

Extend your HDMI signal up to 230ft with Comprehensive's HDBaseT Extender!

Comprehensive's HDBaseT extender, Transmitter & Receiver, can send uncompressed audio/video and IR data over a single run of CAT5e/6/7 cable at a distance up to 230 feet. This HDBaseT Extender features the transmission of video, Audio, and Control (IR). This extender supports Transfer of Bidirectional Infared control, allowing for greater flexibility in installations. Supports video signals up to Ultra-high-definition 4k@30Hz, including 1080p@60Hz. POE (Power Over Ethernet) support from either Transmitter or Receiver. POE Power Consumption less than 10W.Supports Consumer Electronics Control bypass. Enclosure made of durable metal.

This Extender kit is perfect for Meeting room presentations, Home entertainment, Classrooms, and anywhere in between. All components are RoHS Compliant. 2 Year Hassle Free Warranty.

Manufacturer Part Number
CHE-HDBT200
EAN/UPC
0808447074819,808447074819
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Transmitter Inputs: 1x HDMI, 1x IR Transmitter
Transmitter Outputs: 1x Shielded RJ45, 1x IR Receiver
Receiver Inputs: 1x Shielded RJ45, 1x IR Receiver
Receiver Outputs: 1x HDMI, 1x IR Transmitter
HDMI: 3D, 4K@30Hz support, HDCP and DVI compliant
Transmission: Simultaneous uncompressed data over a single CAT5e/6/7 cable
Distance: up to 230ft
HDBaseT 3Play convergence: uncompressed high definition Video and Audio, and IR control
High definition audio support: LPCM 7.1CH, Dolby TrueHD, Dolby Digital Plus and DTS-HD Master Audio
PSU: 12V/2.5A
Transmitter and Receiver Dimensions(WxDxH): 2.5" x 3.9" x 0.9"
Weight: 0.9lbs
Warranty: 2 Years