2.5" SATA III SSD (Premium with Iron Case)
Featuring the sturdy and quality iron case, the latest SATA III 6Gb/s interface and a powerful controller, Transcend's SATA III 6Gb/s SSDs are the ideal high-speed, lightweight and shockproof replacement for traditional rotating hard drives. Boasting an industry-standard 2.5" form factor and super slim thickness of just 7mm, Transcend SSDs provide superior performance and reliability to notebooks, desktops, servers and workstations.
Note:
Interface(connector): SATA 22 pins
Form Factor: 2.5"
Flash Type: MLC
Capacity(GB): SSD420 & SSD420I: 64GB / 128GB / 256GB
Max. R/W Performance(MB/s)
(Vary by density): SSD420/SSD420I: Read: 560MB/s, Write: 460MB/s
Op. Voltage(V): 5V±5%
Power Consumption(W): 3.46W (Active), 0.3W (Idle)
Op. Temp.(℃): SSD420: 0℃~70℃
SSD420I: -40℃~85℃
Storage Temp.(℃): -40℃~85℃
Humidity(%): 0%~95%
Shock(G): 1500 G, 0.5ms
Vibration(Hz/G): 5.0G (Peak-to-Peak), 5Hz to 800Hz (Frequency)
Dimensions(mm): 99.8mm × 69.8mm × 7.0mm (3.93" x 2.75" x 0.28")
Weight(g): 95 g
MTBF(hours): 1,500,000 hours
Warranty: Three-year Limited Warranty *(The 3-year warranty does not apply when SSD Scope's wear-out indicator shows 0% within 3 years)