Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features :
- Operating system:
- HP ThinPro 32
- HP Smart Zero Core 32
- Processors: AMD Embedded G-Series GX-209JA SOC (1 GHz, 2 cores) 1
- Environmental: Low halogen 7
- Browser supported: Mozilla Firefox 32
- Maximum memory: 2 GB DDR3L SDRAM
- (Transfer rates up to 1066 MT/s )
- Internal drive: 8 GB MLC flash memory
Graphics :
- Graphics:
- Graphics integrated on processor
Communication features :
- Protocols:
- Citrix Receiver
- Microsoft RDP
- VMware Horizon Client
- HP TeemTalk Terminal Emulator
- Free RDP
- (Protocols are dependent on operating system installed)
- Network interface: Integrated Gigabit Ethernet
Expansion features :
- Ports:
- Front:
- 2 USB 2.0
- 1 headset
- Back:
- 2 USB 2.0
- 1 RJ-45
- 1 DVI-D
- 1 VGA
Power and operating requirements :
- Energy efficiency: ENERGY STAR® certified and EPEAT® Gold registered 6
Power:
- 45 W, worldwide auto-sensing, 100-240 VAC, 50-60 Hz, energy saving automatic power-down, surge tolerant external adapter
Media devices :
- Audio: 3.5 mm stereo socket on front panel marked as a headset port. Supports OMTP and CTIA headsets. 4
Dimensions and weight :
- Dimensions (W x D x H): 180 x 140 x 35 mm (7.08 x 5.51 x 1.37 in)
- Weight: 0.74 kg (1.63 lb)
What's included :
- Software:
- HP Device Manager
- HP ThinState
- HP ThinUpdate
- HP Smart Zero Client Services
- Microsoft SCCM/EDM Agent
- HP Connection Manager
- HP Easy Shell 8
Warranty:
- HP Total Care Warranty and Services offers limited three-year hardware warranty options depending on country. Optional HP Care Packs extend your protection beyond the standard limited warranty. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product