B246HYL Widescreen LCD Monitor

Professional

Ideal for use in office environments, libraries and computer labs, B6 Series monitors deliver dynamic and energizing visuals thanks to their high display resolution and true-to-life colors. They also feature an ergonomic design for comfortable all-day computing, and they use eco-friendly technologies to save power and cut energy costs.

Manufacturer Part Number
UM.QB6AA.B01
EAN/UPC
0888863291182,888863291182
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_ Model: B246HYL
  • Fg_Description: B246HYL Bymdpr 23.8H 16:9 6ms 100000000:1 Max(ACM) 250nits LED 1xVGA 1xDVI 1DP(w/p at sku name) SPK Height adj. Rotation US PA PA TCO6.0 Darkgrey V.cable x1 D.cable x1 DP.cable x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 250nits
  • Certifications: EPEAT Gold(w/o K at Model Name)
  • Common Parts: VGA Cable
  • DVI Cable: 1
  • Display Format: 0.672916667
  • Displayport Cable: 1
  • Feature set: None
  • Generation: 6
  • GridVista: N
  • HDMI Cable: None
  • Height adj + Rotation: Height adj.+Rotation
  • I/O SKU: 1A+1D+1DP(w/p at sku name)+SPK
  • KB: N
  • MS: N
  • Model Name: B246HYLB
  • Model name on Carton Label: B246HYL B
  • Panel Size: 23.8H
  • Panel Surface: None Glare
  • Power Cord: US
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 6ms
  • Sensormatic Tag: N
  • TCO: TCO6.0
  • USB Hub: None
  • VGA Cable: 1
  • Version: EPEAT Gold(w/o K at Model Name)+Darkgrey+1xVGA 1xDVI 1DP(w/p at sku name) SPK
  • Version on Rating Label: B246HYL Bymdpr
  • Warranty Card: AAC
  • Adapter/Qty: None
  • Colors: Darkgrey
  • NS: PA