LED TV - 65" SLED6516

LED TV technology is one of the latest innovations from Sansui.  The SLED6516 features a super slim LED display that can be placed virtually anywhere in your home.  LED technology features a stunning picture quality, a vivid range of colors, and an incredible range of brightness.  LED technology also features a significantly lower amount of electrical energy use, which means you’ll save money on that costly electric bill.

Manufacturer Part Number
SLED6516
EAN/UPC
0859087005084,859087005084
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Category : LED TV
Brand : SANSUI
Size : 65
Viewable : 65
Tuner : Integrated Digital Tuner (ATSC / QAM / NTSC)
Digital TV Support : Receives Over-the-Air DTV Broadcast Signals
Display Type : Widescreen (16:9) UHD
Native Panel Resolution : 3840 x 2160
Signal Compatibility : 2160p, 1080p, 1080i, 720p, 480p, 480i
On Mode Power Consumption : 180W
Contrast Ratio : 1000000:1
Response Time : 6.5ms
Unit Color : Black

INPUTS

HDMI : 4
Component plus Stereo Audio : 1
S-Video : 0
Monitor (VGA) : 1
RCA Composite (A/V) : 1
Ethernet : 0

OUTPUTS

Coaxial Digital Audio : 0
Optical Digital Audio : 1
Stereo Audio : 1
Headphones (3.5mm) : 1

ADDITONAL FEATURES

3D Comb Filter : Yes
Dynamic Backlight Control : Yes
120Hz : Yes
Dolby Digital : Yes
Remote Control : Yes
RC Batteries : Battery 3A x 2

UNIT SIZE

Unit Weight : 47.4lbs
Carton Weight : 63.49lbs
Dimensions with Stand : 57.56''W x 12.17''D x 35.51''H
Dimensions without Stand : 57.56''W x 2.31''D x 33.40''H
Carton Dimensions : 62.83''W x 7.01''D x 38.58''H
Wall Mount Standard : Vesa 400

ADDITIONAL INFORMATION

UPC : 859087-005084
Origin : China