Radeon is faster. Radeon is immersive. Radeon is gaming.
For the gamer that demands the absolute best the XFX Radeon R9 390 Series graphics cards puts premium 4K gaming and Virtual Reality within reach. With 8gb of onboard memory, nothing can stop you.
Extreme 4K Gaming For Serious Gamers. Teleport into life-like 4K gaming realism and beyond, supercharged with DirectX® 12 support, ultra-high performance, more memory and wider bandwidth than before with more muscle thanks to AMD CrossFire multi-GPU technology for extreme gaming performance.
No Stuttering. No Tearing. Just Gaming. Enjoy lag-free, tear-free, 4K gaming on the most demanding games with AMD FreeSync technology. Now that’s smooth.
AMD's LiquidVR Technology makes the Virtual World Real. Step into enhanced gaming realism with AMD LiquidVR technology and sustain an ultra-immersive VR presence, liquid-smooth, low-latency, plug-and-play compatible.
Note:
General
Part Number : R9-390X-8DF6
Product Description : AMD RADEON R9 390X 1050M 8gb Dual Dissipation
UPC Number : 778656067646
Processor & Bus
Bus Type : PCI-E 3.0
Chipset version : Grenada XT
GPU Bus (bit) : 512
GPU Clock : 1050MHz
Performance Category : Enthusiast
Stream Processors : 2816
Memory
Memory Bus : 512 bit
Memory Clock : 6.0 GHz
Memory Size : 8GB
Memory Type : DDR5
Feature Technologies
AMD Eyefinity Technology : Y
AMD HD3D Technology : Y
AMD PowerPlay Technology : Y
AMD Stream Technology : Y
Other Features
Highlight Features - 1 : Double Dissipation
Highlight Features - 2 : Unlocked Voltage
Environmental
RoHS : Y
Display Output
Display Port ready : 1.2
Dual link Support : Y
HDMI Ready : 1.4a
Max Supported Resolution (ANALOG) : 2048 x 1536
Max Supported Resolution (DIGITAL) : 2560 x 1600(DVI);4096 x 2160(HDMI;DP)
Output - Display Port : 1
Output - DL-DVI-D : 2
Output - HDMI : 1
Physical
Card Profile : Dual
Thermal Solution : DD Fansink
Thermal Type : Dual Slot
Card Dimension (cm) : 29.5 x 14.3 x 4.2
Card Dimension (inch) : 11.61 x 5.63 x 1.65
Master Carton Dimensions (cm) : 43 x 49 x 35.5
Master Carton Dimensions (inch) : 16.93 x 19.29 x 13.70
Master Carton Weight (Kg) : 17.16 est.
Master Carton Weight (lb) : 37.83 est..
Package Dimensions (cm) : 34 x 24 x 8
Package Dimensions (inch) : 13.39 x 9.45 x 3.15
Package Weight (Kg) : 1.57 est.
Package Weight (lb) : 3.46 est.
Units/Carton : 10
Includes
6-pin to 4-pin power cable : 1
8-pin to 6-pin power cable : 1
Driver Disk Installation Guide : 1
Installation DVD : 1
Promotional Bundles : PSU Cross Marketing Insert
Quick Installation Guide : 1
Requirements
External Power - 6-pins : 1
External Power - 8-pins : 1
Minimum Power Supply Requirement : 750 watt