X50 Mobile Wireless Speaker

Make a scene with a loud, mini-wireless speaker

Bluetooth wireless speaker

Some music makes you want to move—and now you can. Bluetooth® wireless connection gives you up to 30 feet of wireless freedom.

Rechargeable battery

Keep playing for up to 5 continuous hours between recharges. This mini wireless speaker keeps the party going.

Auxiliary input

Pair X50 with your Bluetooth wireless music device, or use a 3.5 mm jack to connect other players.

Small size, big sound

Experience loud, exceptionally clear sound from a compact size.

Manufacturer Part Number
980-001070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Speaker Type: 1.0
Power Type: Lithium Rechargeable Battery; Charge via USB
Wireless Protocol: Bluetooth
Required Accessory: USB Charging Cable
Connection Type: Bluetooth-wireless, 3.5mm
Indicator Lights (LED): Blue, Red and Purple
Battery Details: 750mAh; 3.7V
Battery Life (rechargeable): 5hrs
Power Rating (RMS): 3W
Driver Size: 1.5 in (38.1 mm)
Sound Pressure Level (SPL Max): >78dBC
Signal-to-Noise Ratio (SNR): <-85dBr
Frequency Response: 132Hz - 20kHz
Input Impedance: 4ohms
Audio Controls: Volume +, Volume -, On/OFF/BT Pairing
Charge Rating: 5V, 500mA (USB Charge)