Mouse for Life - Wireless Three-Button Mouse

The Kensington Mouse for Life Wireless Three-Button Mouse has a comfortable contoured shape that feels great in either hand. The wireless nano receiver provides long range and minimal interference, and stores inside the battery compartment. It has a high-definition optical sensor for precise responsive control, and it is built to last with a limited lifetime warranty. PC and Mac compatible.

Manufacturer Part Number
K72392US
EAN/UPC
0085896723929,085896723929
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black

Compatibility:
Windows 8, Mac OS, Vista, Windows 7, XP

Controls:
Scrollwheel

Features:
Wireless USB Receiver Storage

Sensor:
Optical

USB Receiver Size:
Nano

Wireless Type:
2.4Ghz