Strafe Keyboard

ENGINEERED FOR PERFORMANCE
After 20 yearsof pushing the limits of innovation, Corsair Gaming gaming takes the power or Cherry MX German engineering one step further.

CHERRY MX

KEY SWITCHES

Used by the pros and built in Germany. Cherry MX gaming keys feature the worlds leading mechanical key switch technology. Gold-Crosspoint contacts, Gold-plated contact closure, and pressure resistant metal alloy springs, give every gamer the competitive advantage.

DYNAMIC
BACKLIGHTING

Brilliant RED backlighting enhances the experience with virtually unlimited lighting adjustability. Choose from six unique presets or craft your own.

ENDLESS
PROGRAMMABILITY

The Corsair Utility Engine (CUE) unlocks amazing keyboard programmability. Reassign any key or set up the most extreme macros for outrageous gaming control.

GET
CONNECTED

Positioned for uninterrupted game play, the built in USB pass-through provides easy connection for your mouse, USB drive, or wireless headset adapter.

COMFORT
AND CONTROL

Textured and contoured keycaps allow for maximum grip and enhanced feel. Personalize your experience by selecting between FPS and MOBA kits.

GAMING
GRADE CIRCUITRY

100% anti-ghosting with 104 key rollover on USB ensure no matter how fast your play, all your keys register.

AUDIO
ON THE FLY

Enhanced easy-access multimedia keys efficiently allow for on the fly audio changes while gaming. And when you’re not gaming, you can effortlessly play, pause, and skip audio tracks.

Manufacturer Part Number
CH-9000088-NA
EAN/UPC
0843591054133,843591054133
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 448 (l) x 170 (w) x 40 (H) mm

Weight:

  • 1272 g
  • 2.02 lbs
Key Switch:
  • Cherry MX Red Mechanical
  • Cherry MX Brown Mechanical
Backlight: Individual lit and key-by-key programmability

Led Color:
Red

Connectivity:
USB Pass-through Port

Memory:
Onboard memory to take performance and lighting settings with you

Software:
Enabled Cue-Software for for customization

Warranty:
Full 2-year manufacturer’s warranty