Portégé WT20-B2100 Tablet PC

PORTÉGÉ® WT20 TABLET

TOUCH ON NEW BUSINESS POSSIBILITIES

Break free from your laptop without losing your mobile business functionality. Powerful, portable and competitively priced, the all-new Portégé® WT20 tablet is perfect for those who want excellent productivity in a lightweight Windows tablet.

BRILLIANT 12.5” IPS FULL FD TOUCHSCREEN DISPLAY.

The new Portégé® WT20 tablet features a brilliant 12.5” diagonal 10-point touch-enabled display producing crisp, clear Full HD images, while striking the perfect balance between size and portability. The large display provides an amazing tablet experience and all the space you need to touch, swipe and navigate your way through the Windows experience.


FAST, ENTERPRISE-CLASS PERFORMANCE.

The Portégé® WT20 tablet is no lightweight when it comes to productivity, helping your mobile workforce push and ultimately shatter limits. Thanks to the fast, latest-generation Intel® Core™ M processor, users can speed through tasks quickly, power through today’s most popular business applications and juggle multiple docs, spreadsheets and presentations with ease.

STYLISH THIN-AND-LIGHT DESIGN.

Comes beautifully encased in an ultraslim and light design without compromising on style. It features a slim 0.35” profile and super-mobile weight of just 1.6 pounds, making it a comfortable and super lightweight travel companion. It’s so thin and light, you can take it anywhere.

ESSENTIAL PORTS.

The Portégé® WT20 tablet features all the built-in ports your mobile workforce needs, including a microSD™, Micro HDMI® plus a Micro USB 2.0 port. They’ll have plenty of ways to expand, sync and share.

MAGNESIUM CASING FOR
EXTRA DURABILITY.

Mobile business can be tough on mobile devices. Fortunately, the WT20 has your mobile workforce covered. It increases everyday protection with a premium magnesium casing.

SUPER-LONG
BATTERY LIFE.

Extended battery life means your mobile workers can go farther, then keep right on going, long after others call it quits. The Portégé® WT20 tablet offers a battery life rating of up to 9.1 hours, enabling mobile professionals to stay productive longer and power through even the longest workdays.

Manufacturer Part Number
PT15CU-00U008
EAN/UPC
0889661020103,889661020103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

  • Windows 8.1 Pro
Processor and Graphics
  • Intel® Core™ M-5Y10c Processor (4M Cache,up to 2.00GHz)with Intel® Turbo Boost Technology 2.0
  • Mobile Intel® HD Graphics with dynamically allocated shared graphics memory
Memory
  • Configured with 4GB 1600MHz
  • Memory is not user upgradable, factory installed only
Storage
  • 128GB M.2 solid state drive (SSD)
Display
  • 12.5” diagonal widescreen display at 1920 x 1080 native resolution (FHD)
    • Touch Screen -capacitive
    • 10 point multi finger support
    • Anti-glare coating
    • In-Plane Switching Technology (IPS)
    • Native support for 1080p content
    • 16:9 aspect ratio
    • LED backlit
Intel® Wireless Display Ready
  • Sound
  • Built-in stereo speakers
  • Volume up/down buttons
  • DTS Studio Sound™
Input, Ports, and Expandability
  • Tablet
    • Micro HDMI®
    • Microphone/Headphone combination port
    • 1 micro USB 2.0 port
    • Micro SD Card Reader
    • Micro SD, Micro SDHC. Micro SDXC (shared slot may require adapter for use)
  • Control Buttons:
    • Power
    • Volume Up/Down
Wireless and Connectivity
  • Front 2MP FHD camera with microphone
  • Back 5MP camera with auto-focus, digital zoom
    • Up to 1080p video capture
  • Intel® Dual-Band Wireless-AC 7265 Plus Bluetooth 4.09
  • Intel® Wireless Display Ready10 (WiDi Technology Capable)
Physical Description
  • Graphite Black Metallic
  • Magnesium casing
  • Dimensions (W x D x H Front/H Rear):
    • 12.2”x7.9”x0.35”( 309x199.9x8.8mm)
  • Weight: Starting at 1.6 lbs (0.73Kg)
Power
  • 45W (19V 2.37A) 100-240V/50-60Hz AC Adapter
  • 3 cell/36Wh Lithium Ion battery pack
  • Battery Life Rating (measured by MobileMark™ Productivity 2012)
    • Included 3 cell battery: up to 9 hours, 6 mins
Toshiba EasyGuard®
  • Protect & Fix
    • HALT Tested Design
    • LCD Cover Face and Point pressure Resistant Design
    • TOSHIBA PC Diagnostic Tool
    • TOSHIBA PC Health Monitor
  • Secure
    • Execute Disable Bit
    • Device Access Control
    • Multiple-Level Password Utilities
    • Trusted Platform Module v1.2
  • Connect
    • Bluetooth Stack for Windows
    • Diversity Antenna
    • Voice-over-IP Ready Design
    • Wireless Communication On/Off
  • Optimize
    • FN Shortcut Keys
    • TOSHIBA eco Utility™
    • TOSHIBA Recovery Media Creator
    • TOSHIBA Zooming Utility
Software
Toshiba Software and Utilities
  • TOSHIBA Display Utility
  • TOSHIBA eco Utility™
  • TOSHIBA Password Utility
  • TOSHIBA PC Health Monitor
  • TOSHIBA Recovery Disc Creator
  • TOSHIBA Service Station
  • TOSHIBA Resolution+® Upconvert Plug-in for Media Player
Third-party Software
  • Adobe Reader
  • Intel® Wireless Display
  • DTS Studio Sound™
  • Special Offers and Trial Software
    • 1 month trial for new Microsoft® Office 365 customers
    • McAfee Live Safe™ 2014 - Trial
1 YEAR STANDARD LIMITED WARRANTY
  • Includes International Limited Warranty for obtaining service when
  • traveling outside the United States.
Environmental Specifications
  • This product is RoHS compatible
  • ENERGY STAR® Qualified
  • EPEAT® Gold Rated