2.5-inch to 3.5-inch HDD or SSD Adapter

This 2.5-inch SSD/HDD to 3.5-inch mounting bracket allows you to install a 2.5” SSD OR hard drive into a 3.5” hard drive bay on your desktop computer.

Manufacturer Part Number
2535HDBRBK-AX
EAN/UPC
8412801005061,0128010050614,128010050614
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

This 2.5-inch SSD/HDD to 3.5-inch mounting bracket allows you to install a 2.5” SSD OR hard drive into a 3.5” hard drive bay on your desktop computer.

Details & Specs

Brand new high quality HDD mounting bracket/tray
Material: solid steel
Allows to install a 2.5” SSD HDD into 3.5” bay
Also compatible with regular 3.5” SATA hard drive
Color: black
Dimensions: 120mm x 102mm x 15mm
Weight: 0.22lb
Easy to install, mounting screws included

Warranty

3 Year Limited Warranty