Driving Force Shifter For G29 And G920 Driving Force Racing Wheels

DESIGNED FOR G29 AND G920 DRIVING FORCE WHEELS

Lock in the right gear at the right time.

Driving Force™ Shifter is designed for both G29 and G920 Driving Force racing wheels, to enhance the latest PC and console racing titles. Add Driving Force Shifter to your racing wheel setup to complete your racing rig for a more realistic experience.

QUALITY CONSTRUCTION

Race comfortably and with confidence

With a solid steel gear shaft, Driving Force Shifter is built for precision racing and long-lasting reliability. The knob and boot are covered in high-quality, hand-stitched leather, giving it a look and feel similar to a high-performance race shifter and giving you a more comfortable, durable experience.

SIX-SPEED SHIFTER WITH PUSH-DOWN REVERSE

Maintain acceleration through every gear

The six-speed “H”-pattern shifter moves fluidly and solidly clicks into each gear, helping you execute smooth, accurate gear transitions on hairpin turns and straightaways.

SECURE MOUNTING

Won’t shift while you’re shifting

Durable built-in clamps allow Driving Force Shifter to be mounted securely to a table or racing rig to minimize shifting or wobbling during aggressive race maneuvers.

Manufacturer Part Number
941-000119
EAN/UPC
0097855112859,097855112859
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PART NUMBER
941-000119

WARRANTY INFORMATION
2-Year Limited Hardware Warranty

SYSTEM REQUIREMENTS

Logitech G29 or G920 Driving Force Racing Wheel
Games that support Logitech Driving Force Shifter

PlayStation®4, Xbox One™, Windows® 8.1, Windows 8, or Windows 7

PACKAGE CONTENTS

Shifter
User documentation 

PHYSICAL SPECIFICATIONS

  • Height: 206.5 mm (8.13 in)
  • Width: 176.4 mm (6.94 in)
  • Depth 146.4 mm (5.76 in)
  • Weight without cable: 0.72 kg (1.59 lb)
  • Weight with cable: 0.76 kg (1.66 lb)

TECHNICAL SPECIFICATIONS

  • Designed to work with G29/G920 Driving Force Racing Wheels
  • Six speeds with push-down reverse gear
  • Steel and leather components for comfort and durability
  • Mounts securely to a racing rig