Illuminated Living-Room Keyboard K830

Effortless PC to TV navigation, even in the dark.

Bright, backlit keys

By making typing easy even in the dark, this illuminated keyboard ensures your TV entertainment is fun and hassle-free.

Integrated wireless keyboard with touchpad

There’s a time and a place for a mouse, but it's not your knee or the arm of your couch. K830 makes navigation a whole lot more convenient by combining a wireless keyboard and touchpad into one device.

10 m (33 ft) wireless range with dual connectivity

You can browse from the comfort of your couch and enjoy a fast, reliable, long-range wireless connection via Logitech® Unifying or Bluetooth® Smart technology.

Worthy of the living room

The K830 is designed to look good in your home with a combination of premium textures, metal-like finish and a unique key design in a compact, solid form.

Optimized key layout for HTPC

It’s everything you need to type on your connected TV

Media hot keys and shortcuts

Smoothly control your entertainment with K830

Rechargeable

You’ll never need to change batteries

Customizable software

The K830 comes all set to go. If you’d rather personalize the settings, you can do so using Logitech Options software.

Manufacturer Part Number
920-007183
EAN/UPC
0097855113573,097855113573
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

  • Windows® 7, Windows 8, Windows 10 or later
  • Android™5.0 or later
  • Chrome OS™
  • USB port or Bluetooth Smart enabled computer

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • Illuminated Living-Room Keyboard
  • Unifying receiver
  • USB Recharge Cable
  • USB Range Extender Cable
  • User documentation

Part Number

  • PN 920-007182 English layout
  • PN 920-007183 French layout
Dimensions

Keyboard:
Height: 125.3 mm (4.93 in)
Width: 367.0 mm (14.45 in)
Depth: 16.5 mm (0.65 in)
Weight: 495 g (17.46 oz)

Touchpad:
Height: 52 mm (2.04 in)
Width: 80 mm (3.15 in)

Cable Length (Power/Charging): 130 cm (51.18 in)

Technical Specifications

Wireless Protocol:
  • Logitech 2.4 GHz Wireless Technology
  • Bluetooth Smart
Software Support (at release): Logitech Options
Supported Hardware (at release): Logitech Unifying receiver
Key life: up to 5 million keystrokes
Typing noise: within 55 dBA for all keys
Wireless range: 10m (33ft)
Indicator Lights (LED): Battery and connection status LED (green / red)
Backlighting: Smart Illumination
Special Keys: Mute, Volume Down, Volume Up
Connect / Power: On/Off Switch
Battery Details: Rechargeable Li-Po Battery
Battery Life (rechargeable) 10 days
Other Features:
  • 3.5" multi finger touchpad
  • USB cable extender (150 cm)