Core i5-6500 Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray

Boost Performance Where You Need It

Videos, crisper. Gaming, more versatile. Performance, more efficient. With Intel® Core™ i5 processor, your systems and devices work smarter than ever so you can work more effectively than ever with an automatic burst of speed when you need it with Intel® Turbo Boost Technology. With built-in technology like Intel® RealSense™ technology that allows you to interact with your device with just a gesture and revolutionary 3D scanning, computing just got a little bit more human. With built-in Iris™ graphics, watch 4K video on multiple screens, create eye-popping content faster and play seamlessly in 3D. Your experience truly comes to life on screen with 6th Generation Intel® Core™ processors.

Manufacturer Part Number
CM8066201920404
EAN/UPC
0675901346467,675901346467,0675901376174,675901376174
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

-Essentials

Status: Launched
Launch Date: Q3'15
Processor Number: i5-6500
Intel® Smart Cache: 6 MB
DMI3: 8 GT/s
Instruction Set: 64-bit
Instruction Set Extensions: SSE4.1/4.2, AVX 2.0
Embedded Options Available: Yes
Lithography: 14 nm
Scalability: 1S Only
Thermal Solution Specification: PCG 2015C (65W)
Recommended Customer Price: BOX : $202.00

-Performance

# of Cores: 4
# of Threads: 4
Processor Base Frequency: 3.2 GHz
Max Turbo Frequency: 3.6 GHz
TDP: 65 W

-Memory Specifications

Max Memory Size (dependent on memory type): 64 GB
Memory Types: DDR4-1866/2133, DDR3L-1333/1600 @ 1.35V
Max # of Memory Channels: 2
Max Memory Bandwidth: 34.1 GB/s
ECC Memory Supported ‡: No

-Graphics Specifications

Processor Graphics ‡: Intel® HD Graphics 530
Graphics Base Frequency: 350 MHz
Graphics Max Dynamic Frequency: 1.05 GHz
Graphics Video Max Memory: 1.7 GB
Graphics Output: eDP/DP/HDMI/DVI
4K Support: Yes, at 60Hz
Max Resolution (Intel® WiDi)‡: 1080p
Max Resolution (HDMI 1.4)‡: 4096x2304@24Hz
Max Resolution (DP)‡: 4096x2304@60Hz
Max Resolution (eDP - Integrated Flat Panel)‡: 4096x2304@60Hz
Max Resolution (VGA)‡: N/A
DirectX* Support: 12
OpenGL* Support: 4.4
Intel® Quick Sync Video: Yes
Intel® InTru™ 3D Technology: Yes
Intel® Insider™: Yes
Intel® Wireless Display: Yes
Intel® Clear Video HD Technology: Yes
Intel® Clear Video Technology: Yes
# of Displays Supported ‡: 3
Device ID: 0x1912

-Expansion Options

PCI Express Revision: 3.0
PCI Express Configurations ‡: Up to 1x16, 2x8, 1x8+2x4
Max # of PCI Express Lanes: 16

-Package Specifications

Max CPU Configuration: 1
Package Size: 37.5mm x 37.5mm
Graphics and IMC Lithography: 14 nm
Sockets Supported: FCLGA1151
Low Halogen Options Available: See MDDS

-Advanced Technologies

Intel® Turbo Boost Technology ‡: 2.0
Intel® vPro Technology ‡: Yes
Intel® Hyper-Threading Technology ‡: No
Intel® Virtualization Technology (VT-x) ‡: Yes
Intel® Virtualization Technology for Directed I/O (VT-d) ‡: Yes
Intel® VT-x with Extended Page Tables (EPT) ‡: Yes
Intel® TSX-NI: Yes
Intel® 64 ‡: Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Thermal Monitoring Technologies: Yes
Intel® Stable Image Platform Program (SIPP): Yes
Intel® Small Business Advantage: Yes

-Intel® Data Protection Technology

Intel® AES New Instructions: Yes
Secure Key: Yes

-Intel® Platform Protection Technology

OS Guard: Yes
Trusted Execution Technology ‡: Yes
Execute Disable Bit ‡: Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.