6TB Canvio Desktop External Hard Drive (Black/Black)

Expand your Digital Storage
Toshiba Canvio® Desk Desktop External Hard Drive is easy to set up and is ideal for expanding your storage needs. This drive offers high capacity storage in a small compact design that saves your precious desk space.

The Canvio® Desk's built-In USB 3.0 Interface significantly improves file transfer performance for large media files and dramatically minimizes the wait time for backup. Plus, it is backwards compatible with USB 2.0 devices.

The Canvio® Desk is designed to be versatile on your desktop – supporting both horizontal and vertical orientation to fit your space whether in your home or office. Its fan-less design makes drive operation whisper quiet while efficiently keeping the drive cool.

Safeguard your valuable data
The Canvio® Desk desktop external hard drive is preloaded with software to make backup fast and simple.

The included NTI® Backup Now EZ™ software scans your system and recommends the best coverage for your computer. Choose between backing up your files to the cloud, backing up your files and folders to your Canvio® Desk hard drive, backing up everything saved on your computer, or choose all three for the most comprehensive coverage.

Click the restore button and you can recover a file or folder. Boot to your Canvio® Desk Hard Drive and it will restore all the files saved on your computer2. We've even included a utility to create a bootable USB flash drive to make the process even simpler.

Secure your backup files with password-protected data encryption, (up to 256-bit), to help keep your backup safe and prevent unauthorized access.

The Drive Space Alert monitor will keep an eye on your drive and let you know when it is getting full.

For advanced users, we've added the ability to customize your backup routine. Options include the ability to select only the most common file types, (like work documents, pictures, movies, music, etc.), change how often your backup takes place (hourly, daily, weekly, etc.) and change the threshold settings on the Drive Space Alert.

Backed by a 3-year limited warranty, Toshiba Canvio® Desk Desktop External Hard Drive is built in accordance with Toshiba's high quality standard offering reliable high capacity add-on storage and backup solution with the latest USB technology.

Manufacturer Part Number
HDWC260XK3J1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

  • Capacity1: 6TB
  • Interfaces: USB 3.0 (backwards compatible with USB 2.0)
  • Interface Transfer Rate2:
  • Up to 5 Gb/s (USB 3.0)3
  • Up to 480 Mb/s (USB 2.0)
  • Size (mm): 129(L) X 42(W) X 167(H)
  • Color: Black/Black
  • Weight: 1,040g Max

Contents
  • Toshiba Canvio® Desk Hard Drive
  • USB 3.0 Cable
  • AC Power Adapter
  • Quick Start Guide
  • NTI® Backup Now EZ™ (preloaded on drive)
  • 3-Year Limited Warranty (preloaded on drive)4

System Requirements
  • Requires reformatting for Mac OS® X Tiger®, Leopard® , Snow Leopard®, Snow Leopard, Lion, Mountain Lion
  • Available USB 3.0 or USB 2.0 port
  • USB 3.0 port required for high
  • speed transfers