AMD Radeon R7 360 Graphic Card

ASUS R7 360 delivers pumped gaming performance and premium quality

  • Exclusive World of Warships invite code for free: Diana Cruiser and 15-day Premium Account (worth USD11).*game codes redemption starts from 7/31/2015 to 1/30/2017. Please stay tuned on http://www.asus.com/event for details.
  • 1070 MHz engine clock for better performance and outstanding gaming experience.
  • Dual fan design provides 2X greater air flow and 3X quieter performance.
  • Auto-Extreme Technology with Super Alloy Power II delivers premium aerospace-grade quality and reliability.
  • GPU Tweak II with Xsplit Gamecaster provides intuitive performance tweaking and lets you stream your gamplay instantly.

Game Faster. Quieter. Cooler.

ASUS R7 360, a super-cool new graphics card with pumped gaming performance, perfected manufacturing, and strong fortification for extreme reliability and longevity. Powered by the latest AMD® Radeon™ R7 360 graphics-processing units (GPUs), this graphics card packed with exclusive ASUS technologies, including dual fan design delivers 2X greater air flow and 3X quieter performance. This model also has Auto-Extreme Technology with Super Alloy Power II for aerospace-grade quality and reliability, plus GPU Tweak II with XSplit Gamecaster for intuitive performance tweaking and instant gameplay streaming.

Manufacturer Part Number
R7360-OC-2GD5
EAN/UPC
0889349095263,889349095263
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine AMD Radeon R7 360
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.4
Video Memory GDDR5 2GB
Engine Clock 1070 MHz
Memory Clock 6500 MHz ( GDDR5 )
Memory Interface 128-bit
Resolution DVI Max Resolution : 2560x1600
Interface DVI Output : Yes x 1 (Native) (DVI-I), Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 1 (Native)
Display Port : Yes x 1 (Native) (Regular DP)
HDCP Support : Yes
Software ASUS GPU Tweak II & Driver
Dimensions 8.66 " x 4.37 " x 1.5 " Inch
22 x 11.1 x3.8 Centimeter
Note . To have the best cooling performance, ASUS R7360-OC-2GD5 extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!