Rugged Silicone Skin Jelly Case for Samsung Galaxy Tab A 9.7 - Blue

The Amzer Blue Silicone Jelly Case is made out of 100% premium silicone and is a great, light-weight option for protecting your Samsung Galaxy Tab A 9.7. The durable silicone absorbs any shock your Samsung may receive from any accidental drops or bumps, keeping it just like new. A double layer of silicone protects the corners and back of your Tab...where protection matters most! The textured silicone to the sides ensures a lasting grip on your device and minimizes sliding on flat surfaces. Raised silicone lip around the edge of your screen ensures your tablet can be laid face down on a table without the screen touching. You have full access to your device without removing it from the case. The Jelly Case is truly like a second skin and a must have accessory

Manufacturer Part Number
AMZ97795
EAN/UPC
8903384091591
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type: Silicone Skin Jelly Case.
  • Material: Premium silicone material.
  • Manufacturer: Amzer.
  • Color: Blue.