Kristal Screen Protector

Meet the new edition in our Kristal™ series - The Kristal™ Tempered Glass HD Edge2Edge Screen Protector that has been specially designed to cover and protect your Samsung Galaxy S6 screen from damage and scratches with uniquely processed transparent glass and scratch resistant material. It features Edge2Edge, an Amzer® exclusive, which prevents fractures and chipping on the sides of the glass and it integrates seamlessly with your device. It keeps your screen fingerprint and smudge free and provides a quick responsive touch and vibrant clarity. Its new adhesive technology provides worry free installation with a simple swipe. And last but not least it does not fall out of its frame when it breaks due to silicone coating applied on it which works as a anti-splinter.

Manufacturer Part Number
AMZ97839
EAN/UPC
8903384092109
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Type: Kristal™ Tempered Glass HD Edge2Edge Screen Protector.
  • Compatible Model: Samsung Galaxy S6.
  • Manufacturer: Amzer.
  • Part No: AMZ97839.
  • Color: White.