Slim Bluetooth Keyboard

A thin and light keyboard for comfortable typing without cables getting in the way

  • Get fast and convenient access to multimedia features with one-touch hot keys.
  • Low battery indicator to alert when to replace batteries and sleep button to conserve and extend battery life.
  • LED pairing indicator provides sync status.
  • Instantly pair and connect to any Bluetooth-enabled notebook or tablet.
  • Bluetooth 3.0 technology with up to 10 m of operating distance at free space.

Manufacturer Part Number
710980-001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery type: 2 AAA batteries
Connector Description: Wireless
Input device type: Bluetooth Keyboard
Manufacturer Warranty: One-year HP limited warranty
Minimum system requirements: Windows Vista®, Windows® 7, Windows 8; Bluetooth®-enabled PC
Product dimensions (W x D x H): 4.6 x 10.3 x 0.6 in
Unit Count: 1
Warranty: One-year HP limited warranty
Weight ( Imperial ): 9.5 oz
Weight ( Metric ): 270 g
Weight note (imperial): Without batteries
Weight note (metric): Without batteries
Wireless technologies: Bluetooth

Extended specifications:

Keyboard/Keypad:

Keyboard/Keypad Connectivity Technology: Wireless
Keyboard/Keypad Wireless Technology: Bluetooth
Keyboard/Keypad Wireless Operating Distance: 32.81 ft
Keyboard/Keypad Features:

  • Low Battery Indicator
  • Lightweight
Hot Keys: Multimedia

Battery Information:

Battery Size Supported:
AAA
Number of Batteries Supported: 2

Physical Characteristics:

Keyboard/Keypad Height: 0.60"
Keyboard/Keypad Width: 10.30"
Keyboard/Keypad Depth: 4.60"
Weight (Approximate): 9.52 oz

Miscellaneous:

System Requirements:
  • Bluetooth Enabled PC
  • Operating Systems:
    • Windows Vista
    • Windows 7
    • Windows 8
Device Supported:
  • Computer
  • Tablet
Warranty:

Limited Warranty: 1 Year