PEB-10G/57840-2T 10Gigabit Ethernet Card

The ASUS PEB-10G/57840-2T is designed to take advantage of high-performance 10Gb/s connectivity technology to meet the need for faster rates of data transmission. It is one of the latest 10 Gigabit Ethernet innovations and is a cost-effective 10 Gigabit Ethernet solution for the broader server market. Through the PEB-10G/57840-2T Ethernet adapter, users are able to simplify migration to 10GbE and to enjoy the cost-effective RJ-45 connectivity with the support of a much longer cabling distance.

10GBase-T Network Adapter

PCI-E 3.0 Interface with Smaller Form Factor for Flexible System Integration


The ASUS PEB-10G/57840-2T adapter features PCI-E 3.0 interface and a smaller 4.72”x 1.77” form factor. The 4.72”x 1.77” form factor is even smaller than standard low-profile MD2 form factor; thus allowing customers to integrate the adapter in space-limited systems easily and flexibly. PEB-10G/57840-2T provides a flexible and perfect fit for various server integrations.

Keep Pace with the 10Gb/s Trends

More and more applications require high-bandwidth to transfer large data, especially data center, HPC, web-hosting and enterprise uses. New 10Gb/s Ethernet is an ideal technology for moving large amounts of data quickly, more than sufficient for the network needs of large scale virtual machines and virtualization environments. The bandwidth it provides in conjunction with server consolidation is highly advantageous for cloud computing, virtualization software, web caching, real time application response, databases, social networking and business logic apps, science simulations, and professional modeling.

Cost-effective 10GBase-T Solution

The ASUS PEB-10G/57840-2T Ethernet adapter provides a cost-effective 10GBase-T solution that enables 10 Gigabit Ethernet operations over twisted-pair copper cabling, which can reach up to 100 meters, offers great flexibility for network design. With the cost-effective RJ-45 connectivity, PEB-10G/57840-2T provides a more affordable 10 Gigabit Ethernet performance. It also provides the backward compatibility which allows most users to simplify migration to 10 Gigabit Ethernet.

Manufacturer Part Number
PEB-10G/57840-2T
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speed: 10 Gigabit/s Ethernet 10GBASE-T

I/O Ports: Dual Port

Controller: BCM 57840S

PHY: BCM 84833

Connector: RJ45 Copper

Interface: PCI-E Gen3 x8

Form Factor:4.72”x 1.77”(Lower Than Standard Low-profile)

Cable Support Cable Type

  • Category 6 (Max. Length 55 Meters)
  • Category 6a (Max. Length 100 Meters)
  • Category 7 (Max. Length 100 Meters)
Package Content
  • 1 x Full-height Bracket (Default)
  • 1 x Low-profile Bracket with Screws
  • 1 x Small Bracket(for Node) with Screws
  • 1 x Support DVD (per carton)
Note

* All specifications are subject to change without prior notice.