VN248Q-P Widescreen LCD Monitor

178° Ultra Wide View Meets a Super Narrow Frame Design

  • Ideal for a multi-screen solution with a super narrow frame
  • Best for work and play with Full HD 1080p visual quality and 178° ultra wide viewing angle
  • ASUS VividPixel Technology for crystal-clear and detail-oriented enjoyment

Manufacturer Part Number
VN248Q-P
EAN/UPC
4716659994367
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Size : Wide Screen 23.8"(60.5cm) 16:9
Panel Type : In-Plane Switching
True Resolution : 1920x1080 
Pixel Pitch : 0.2745mm
Brightness(Max) : 250 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 80000000:1
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (Gray to Gray)
Display Colors : 16.7M (real 8 bit)

Video Feature
SPLENDID Video Preset Modes : 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
Low Blue Light : Yes

Audio Features

Stereo Speakers : 2W x 2 Stereo RMS

Convenient Hotkey

SPLENDID Video Preset Mode Selection
Auto. Adjustment
Brightness Adjustment
Contrast Adjustment
Volume Adjustment
Input Selection
QuickFit

I/O Ports

Signal Input : HDMI , D-Sub, DisplayPort 1.2
PC Audio Input : 3.5mm Mini-Jack 
AV Audio Input : 
Earphone jack : 3.5mm Mini-Jack

Signal Frequency

Analog Signal Frequency : 30~80 KHz(H)/ 55~75 Hz(V)
Digital Signal Frequency : HDMI/DVI 30~80 KHz(H)/ 56~76 Hz(V)

Power Consumption

Power ON: < 23W*
Power Saving Mode : < 0.5W
Power Off Mode : < 0.5W

Mechanical Design

Chassis Colors : Black
Tilt : +20°~-5°
VESA Wall Mounting : 100x100mm

Security

Kensington lock

Dimensions

Phys. Dimension with Stand(WxHxD) :554.5x393x194.2mm
Phys. Dimension without Stand(WxHxD):554.5x328.9x47.3mm(For VESA Wall Mount)
Box Dimension (WxHxD) : 610x476x130mm

Weight

Net Weight (Esti.): 4.0 kg
Gross Weight (Esti.):6.1 kg

Accessories

VGA cable
Audio cable
Power cord 
DisplayPort cable (Optional)
Quick start guide
HDMI-to-DVI cable (Optional)
HDMI cable (Optional)
Warranty Card

Regulation Approval

Energy Star®, BSMI, CB, CCC, CE, C-Tick, CU, EPEAT (Gold, Bronze) by region , ErP, FCC, RoHS, Taiwan Green Mark, TCO6.0, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7)

Note

*Based on Energy Star 6.0 standard
Low Blue Light