
802.11ac Dual Band Gigabit
Top-Tier Speeds and ReliabilityGet top combined WiFi speeds of up to 1.9Gbps with AC1900 in this 2-in-1 CableLabs DOCSIS® 3.0 Cable Modem and WiFi Router. Ensure uninterrupted HD video streaming with industry's first 24x8 channel bonding giving you the fastest download speeds, up to 960Mbps even during peak hours. Save up to $120 a year by eliminating Internet service provider rental fees. Ideal for fastest Internet cable services like Comcast XFINITY® Blast/Extreme data plans.
Channel Bonding
During rush hour, traffic on a highway can become slow and congested; it’s the same for the Internet. Cable Internet providers use data channels to deliver the Internet to your home. These channels, like lanes on a highway, get congested during peak hours and your Internet access can slow down. However, having more channels on your modem router is like adding lanes to the highway. The more channels you have the faster you go. The Nighthawk WiFi Cable Modem Router supports industry-leading 24 downstream channels. So relax and enjoy super-fast and reliable Internet speeds even during peak hours.
Top Tier Performance
If you want to enjoy the top speed tiers from your cable provider, you're going to need modem router that's approved by your provider to handle large volumes of data. Ideal for the fastest Internet cable services like Comcast XFINITY® Blast/Extreme data plans, Nightawk AC1900 WiFi Cable Modem Router is approved and delivers best-in-class performance with up to 1.9Gbps, first-ever 24x8 channel bonding, and powerful 1.6GHz combined processor. Get blazing fast Internet with while saving up to $120 a year on rental fees with this 2-in-1 cable modem and router.
Technology and Features
Nighthawk AC1900 WiFi Cable Modem Router is packed with technologies and features so you can game and stream without fear of lost connections or slow-down. Nighthawk features 1.6GHz combined processor, 4 Gigabit Ethernet LAN ports and USB port. And with first-ever 24x8 channel bonding, you'll maintain your connection speed even during peak hours, and technologies like Beamforming+ improves range and reliablity so you can roam freely and keep stay connected.
ReadyShare® USB — Ready to Store and Share
ReadySHARE® USB opens up a powerful set of convenient features like USB storage access and streaming media. Connect a USB storage device to the USB port and enjoy high-speed access via WiFi. With ReadySHARE USB you can play, view, listen to, and share your videos, photos, and music on connected TVs, game consoles, or media players.
Better Processors
What could you do with more speed? More power? With a 1.6GHz combined processor, the Nighthawk C7000 delivers faster WiFi speed, faster wired speed, faster USB access speed, and faster WAN-to-LAN speeds meaning faster overall network speeds than ever before. So go ahead and put this network to the test in your home.
Note:
Product Number: C7000
WiFi Technology
Speed and Range
Modem
WiFi Performance
WiFi Band
Number of Ethernet Ports
Number of USB Ports
Key Features
Security
Product Diagram
Physical Specifications
Package Content
Standards
System Requirements
*Based on a typical monthly equipment rental fee of $10 per month.
†Maximum wireless signal rate derived from IEEE standard 802.11 specifications. Actual data throughput and wireless coverage will vary. Network conditions and environmental factors, including volume of network traffic, interference, and building construction may lower actual data throughput and wireless coverage. NETGEAR makes no express or implied representations or warranties about this product's compatibility with any future standards. 802.11ac 1900 Mbps is approximately 3x faster than 802.11n 450 Mbps. Up to 1900 Mbps wireless speeds achieved when connecting to other 802.11ac 1900 Mbps devices.
‡Maximum rate is derived from DOCSIS® 3.0 specifications and actual throughput will vary depending on your Internet subscription with your provider. NETGEAR makes no express or implied representations or warranties about this product's compatibility with any future standards.
Customer-owned modems may not be compatible with certain cable networks. Please check with your cable provider to confirm this NETGEAR modem is allowed on your cable network.
This product not compatible with Cable bundled voice services.