2.5" Hard Drive Enclosure

*Features* Accepts 7mm & 9.5mm Hard Drives an SSDs up to 1TB USB BUS powered, no power cord needed Ultra Light & Sleek Aluminum Case provides heat dissipation LED light indicates Power and Activity status. Hot-swappable, plug and play, no drivers needed RoHS Compliant *Interface* USB 3.0 (backward compatible with USB 2.0) *System Compatibility* Formatted NTFS for Windows® XP, Windows Vista®, Windows 7, Requires reformatting for Mac OS® X Leopard®, Snow Leopard® *Operating Specifications* Data transfer rate: Up to 5Gb/sec in USB 3.0 mode, Up to 480Mb/sec in USB 2.0 mode *Package Contents* Enclosure Only (Hard Drive/SSD not included) Protective Sleeve USB 3.0 cable *Dimensions* Height: 0.55 in (14 mm) Width: 2.99 in (76 mm) Depth: 4.44 in (113 mm) Weight: 0.36 lb Operating temperature: 5°C to 35°C Non-op. temperature: –20°C to 65°C *Note:* As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes. Total accessible capacity may vary. A USB 3.0 host and USB 3.0 certified cable are required to obtain USB 3.0 performance rate.

Manufacturer Part Number
USB325S-AX
EAN/UPC
8412801005566
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Features
Accepts 7mm & 9.5mm Hard Drives an SSDs up to 1TB
USB BUS powered, no power cord needed
Ultra Light & Sleek Aluminum Case provides heat dissipation
LED light indicates Power and Activity status.
Hot-swappable, plug and play, no drivers needed
RoHS Compliant

Interface
USB 3.0 (backward compatible with USB 2.0)

System Compatibility
Formatted NTFS for Windows® XP,
Windows Vista®, Windows 7,
Requires reformatting for Mac OS® X
Leopard®, Snow Leopard®

Operating Specifications
Data transfer rate: Up to 5Gb/sec in USB 3.0 mode, Up to 480Mb/sec in USB 2.0 mode

Package Contents
Enclosure Only (Hard Drive/SSD not included)
Protective Sleeve
USB 3.0 cable

Dimensions
Height: 0.55 in (14 mm)
Width: 2.99 in (76 mm)
Depth: 4.44 in (113 mm)
Weight: 0.36 lb

Operating temperature: 5°C to 35°C
Non-op. temperature: –20°C to 65°C

Note: As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes. Total accessible capacity may vary. A USB 3.0 host and USB 3.0 certified cable are required to obtain USB 3.0 performance rate.