The Jawbone ICON for Cisco Bluetooth headset enables wireless, hands-free and remote call control capabilities across a variety of Bluetooth-enabled devices including the Cisco Unified Wireless IP Phones 7925G, 7925G-EX, 7926G, Cisco Unified IP Phones 8945, 9951 and 9971 and Cisco Cius.
Note:
Protocols: Bluetooth Headset and Hands-free profiles
Components:
1 Jawbone ICON headset
3 Fit earbuds
4 Round earbuds
1 Optional binaural earloop
1 MicroUSB cable
1 International A/C Wall adapater with Regional Prongs for:
● Australia
● Europe
● North America
● United Kingdom
1 Quick Start Guide
1 Wallet sized Cheat Sheet
1 Car Adapter
Connectivity:
Bluetooth V2.1 compliant
Supports Enhanced Data Rate (EDR)
Range up to 33 feet (10m)
Supports Multipoint for two audio gateways including PC
Profiles Supported Headset V1.1 and Hands-Free Profile V1.5
PC Compatibilty:
Firmware upgradeable via mytalk.jawbone.com
Platform Windows 7, Vista, XP
Mac OSX 10.5 and higher
Options:
Power Cubes are localized for 4 major world regions
● Australia
● Europe
● North America
● United Kingdom
Language support:
Localized documentation support for all languages supported by Cisco Unified Communications Manager
Physical dimensions (HxWxD):
Length: 1.77 inches (45 mm)
Width: 0.72 inches (18.25 mm)
Height: 0.95 inches (24 mm)
Weight: 0.289 ounces (8.2 grams)
Power:
On/Off Switch
Up to 4.5 hours talk time
Up to 10 days standby time
Built-in rechargeable Li-ion polymer battery
MicroUSB standard connector interface
● The Jawbone ICON for Cisco Bluetooth headset can be charged from the USB port on the Cisco Unified IP Phones 9951 and 9971 as well as the Cisco Cius media station.
Power cube (included): Maximum current draw from the headset when charging is 145mA
Temperature range:
Operating Temperature: 32°F (0°C) to 131°F (55°C)
Approvals and compliance:
RF Regulatory Radio FCC Part 15 certified
EN55022B
Contact & Air Discharge EN61000
Safety UL and EN 60950 certified
Hazardous Substance RoHS/WEEE compliant
Recycling:
Packaging is 100% recyclable
System Requirements
Hardware:
Bluetooth radio Support
● Cisco Unified IP Phones 7925, 9951, 9971
● Cisco Cius
● Cisco Unified Communications soft clients running on PC’s and Macs that support Bluetooth
● Consumer and Business mobile phones that support Bluetooth Headset or Handsfree profiles
Software:
Support for Bluetooth Hands-free or Headset profiles