ICX 7250 Switch

Entry-Level, Enterprise-Class Stackable Switch with Future-Proof Expandability

The Brocade® ICX® 7250 Switch delivers the performance, flexibility, and scalability required for enterprise Gigabit Ethernet (GbE) access deployment. It raises the bar with up to 8×10 GbE ports for uplinks or stacking and market-leading stacking density with up to 12 switches (576×1 GbE) per stack. In addition, the Brocade ICX 7250 combines enterprise-class features, manageability, performance, and reliability with the flexibility, cost-effectiveness, and “pay as you grow” scalability of a stackable solution.

Manufacturer Part Number
ICX7250-48
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Connector options:

  • 10/100/1000 ports: RJ-45
  • 1 Gbps SFP ports (Brocade ICX 7250-24G only)
  • 1/10 Gbps SFP+ ports (not available on Brocade ICX 7250-24G)
  • Out-of-band Ethernet management: 10/100/1000 Mbps RJ-45
  • Console management: Mini-USB serial port (Mini-B plug)
  • File transfer: USB port (Standard-A plug)

Maximum MAC addresses: 16,000

Maximum VLANs: 4,095

Maximum STP (spanning trees): 254

Maximum routes (in hardware): 12,000

Trunking: 16

Maximum jumbo frame size: 9,216 bytes

Average latency: 1.5 µs

QoS Priority Queues: 8

Layer 2 switching:

  • 802.1s Multiple Spanning Tree
  • 802.1x Authentication
  • Auto MDI/MDIX
  • BPDU Guard, Root Guard
  • Dual-Mode VLANs
  • MAC-based VLANs, Dynamic MAC-based VLAN activation
  • Dynamic VLAN Assignment
  • Dynamic Voice VLAN Assignment
  • Fast Port Span
  • GARP VLAN Registration Protocol
  • IGMP Snooping (v1/v2/v3)
  • IGMP Proxy for Static Groups
  • IGMP v2/v3 Fast Leave
  • IGMP Tracking
  • Inter-Packet Gap (IPG) adjustment
  • Link Fault Signaling (LFS)
  • MAC Address Locking; MAC Port Security
  • MAC-Layer Filtering
  • MAC Learning Disable
  • MLD Snooping (v1/v2)
  • Multi-device Authentication
  • Per-VLAN Spanning Tree (PVST/PVST+/PVRST)
  • Mirroring—Port-based, ACL-based, MAC Filter- based, and VLAN-based
  • PIM-SM v2 Snooping
  • Port Loop Detection
  • Private VLAN
  • Protected Link Groups
  • Protocol VLAN (802.1v), Subnet VLAN
  • Remote Fault Notification (RFN)
  • Single-instance Spanning Tree
  • Single-link LACP
  • Trunk Groups
  • Uni-Directional Link Detection (UDLD)
Base Layer 3 IP routing:
  • IPv4 and IPv6 static routes
  • ECMP
  • Port-based Access Control Lists
  • L3/L4 ACLs
  • Host routes
  • Virtual interfaces
  • Routed interfaces
  • Route-only support
  • Routing between directly connected subnets
Premium Layer 3 IP routing:
  • IPv4 and IPv6 dynamic routes
  • RIP v1/v2
  • OSPF v2
  • Virtual Route Redundancy Protocol (VRRP)
  • VRRP-E
  • IPv6 over IPv4 tunnels
  • PIM-SM, PIM-SSM, PIM-DM, PIM passive (IPv4/
  • IPv6 multicast routing functionality)*
  • OSPF v3*
  • VRRP v3*
  • RIPng*
SDN features:
  • Support for OpenFlow v1.0 and v1.3 (future)
  • OpenFlow support with true hybrid port mode
  • Operates seamlessly under the Brocade SDN
  • Controller
Metro features:
  • Metro-Ring Protocol MRP (v1, v2)
  • Virtual Switch Redundancy Protocol (VSRP)
  • VLAN Stacking (Q-in-Q)
  • VRRP
  • Topology Groups
Quality of Service (QoS):
  • ACL Mapping and Marking of ToS/DSCP
  • ACL Mapping and Marking of 802.1p
  • ACL Mapping to Priority Queue
  • ACL Mapping to ToS/DSCP
  • Classifying and Limiting Flows Based on TCP Flags
  • DHCP Relay
  • DiffServ Support
  • Honoring DSCP and 802.1p
  • MAC Address Mapping to Priority Queue
  • Priority Queue Management using Weighted Round
  • Robin (WRR), Strict Priority (SP), and a combination
  • of WRR and SP
IEEE standards compliance:
  • 802.1AB LLDP/LLDP-MED
  • 802.1D-2004 MAC Bridging
  • 802.1p Mapping to Priority Queue
  • 802.1s Multiple Spanning Tree
  • 802.1w Rapid Spanning Tree (RSTP)
  • 802.1x Port-based Network Access Control
  • 802.3 10Base-T
  • 802.3ab 1000Base-T
  • 802.3ad Link Aggregation (Dynamic and Static)
  • 802.3ae 10 Gigabit Ethernet
  • 802.3af Power over Ethernet
  • 802.3at Power over Ethernet Plus
  • 802.3u 100Base-TX
  • 802.3x Flow Control
  • 802.3z 1000Base-SX/LX
  • 802.3 MAU MIB (RFC 2239)
  • 802.3az-2010 - EEE
  • 802.1Q VLAN Tagging

RFC standards compliance: For a complete list of RFCs supported by the Brocade FastIron® software platform, please visit www.brocade.com/fastironrfc.

Traffic management:

  •  ACL-based inbound rate limiting and traffic policies
  •  Broadcast, multicast, and unknown unicast rate limiting
  •  Inbound rate limiting per port
  •  Outbound rate limiting per port and per queue
High availability
  •  L3 VRRP protocol redundancy
  •  Real-time state synchronization across the stack
  •  Hitless failover from master to standby stack controller
  •  Protected link groups
  •  Hot insertion and removal of stacked units
Network and Device Management:

Management
  • Auto Configuration
  • Configuration Logging
  • Digital Optical Monitoring
  • Display Log Messages on Multiple Terminals
  • Embedded Web Management
  • Embedded DHCP Server
  • Industry-standard Command Line Interface (CLI)
  • Key-based activation of optional software features
  • Integration with HP OpenView for Sun Solaris, HP-
  • UX, IBM AIX, and Windows
  • Brocade Network Advisor
  • MIB Support for MRP, Port Security, MAC
  • Authentication, and MAC-based VLANs
  • Out-of-band Ethernet Management
  • RFC 783 TFTP
  • RFC 854 TELNET Client and Server
  • RFC 951 Bootp
  • RFC 1157 SNMPv1/v2c
  • RFC 1213 MIB-II
  • RFC 1493 Bridge MIB
  • RFC 1516 Repeater MIB
  • RFC 1573 SNMP MIB II
  • RFC 1643 Ethernet Interface MIB
  • RFC 1724 RIP v1/v2 MIB
  • RFC 1757 RMON MIB
  • RFC 2068 Embedded HTTP
  • RFC 2131 DHCP Server and DHCP Relay
  • RFC 2570 SNMPv3 Intro to Framework
  • RFC 2571 Architecture for Describing SNMP
  • Framework
  • RFC 2572 SNMP Message Processing and
  • Dispatching
  • RFC 2573 SNMPv3 Applications
  • RFC 2574 SNMPv3 User-based Security Model
  • RFC 2575 SNMP View-based Access Control Model
  • SNMP
  • RFC 2818 Embedded HTTPS
  • RFC 3176 sFlow
  • SNTP Simple Network Time Protocol
  • Multiple Syslog Servers
Security:
  • 802.1X Accounting
  • MAC Authentication
  • DHCP snooping
  • Dynamic ARP inspection
  • Bi-level Access Mode (Standard and EXEC Level)
  • EAP pass-through support
  • IEEE 802.1X username export in sFlow
  • Protection against Denial of Service (DoS) attacks
  • Authentication, Authorization, and Accounting (AAA)
  • Advanced Encryption Standard (AES) with SSHv2
  • RADIUS/TACACS/TACACS+
  • Secure Copy (SCP)
  • Secure Shell (SSHv2)
  • Username/Password
  • Web authentication
  • Change of Authorization (CoA) RFC 5176
  • Flexible authentication

Environment:

  • Temperature:
    • Operating temperature: -5°C to 50°C/23°F to 122°F
    • Storage temperature: −25°C to 70°C/−13°F to 158°F
  • Humidity:
    • Operating relative humidity: 5% to 95% at 50°C, non-condensing
    • Non-operating relative humidity: 0% to 95% at 70°C, non-condensing
  • Altitude:
    • Operating altitude: 10,000 ft (3,000 m) maximum
    • Storage altitude: 39,000 ft (12,000 m) maximum

Compliance/Certification:

  • Electromagnetic emissions: FCC Class A (Part 15); EN 55022/CISPR-22 Class A; VCCI Class A; ICES-003 Electromagnetic Emission; AS/NZS 55022; EN 61000-3-2 Power Line Harmonics; EN 61000-3-3 Voltage Fluctuation and Flicker; EN 61000-6-3 Emission Standard (supersedes: EN 50081-1)
  • Safety: CAN/CSA-C22.2 NO. 60950-1-07; UL 60950-1 Second Edition; IEC 60950-1 Second Edition; EN 60950-1:2006 Safety of Information Technology Equipment; EN 60825-1 Safety of Laser Products—Part 1: Equipment Classification, Requirements and User’s Guide; EN 60825-2 Safety of Laser Products—Part 2: Safety of Optical Fibre Communication Systems
  • Immunity: EN 61000-6-1 Generic Immunity and Susceptibility (supersedes EN 50082-1); EN 55024 Immunity Characteristics (supersedes EN 61000-4-2 ESD); EN 61000-4-3 Radiated, Radio Frequency, Electromagnetic Field; EN 61000-4-4 Electrical Fast Transient; EN 61000-4-5 Surge; EN 61000-4-6 Conducted Disturbances Induced by Radio-Frequency Fields; EN 61000-4-8 Power Frequency Magnetic Field; EN 61000-4-11 Voltage Dips and Sags
  • Environmental regulatory compliance: RoHS-compliant (6 of 6); WEEE-compliant
  • Vibration: IEC 68-2-36, IEC 68-2-6
  • Shock and drop: IEC 68-2-27, IEC 68-2-32