ULTIMATE SOLUTION FOR MULTI-DEVICE HOUSEHOLDS
The Max-Stream AC2600 Router is the ultimate solution for multi-device households. Breakthrough MU-MIMO technology delivers 3x faster Wi-Fi speeds to everyone and everything on your busy network. Now the whole household can play video games, listen to music, check email, shop, stream movies, and more--all simultaneously and without lag or buffering.
EVERYBODY'S ONLINE. NOBODY'S WAITING
The Max-Stream AC2600 Router delivers plenty of bandwidth to all of your connected devices such as streaming media players, smart TVs, tablets, and game consoles--maintaining a fast, uninterrupted Wi-Fi connection even if multiple family members are all connected at the same time. This allows everyone in your household to connect to the Internet at the same time without slowing down your network.
BREAKTHROUGH LINKSYS MU-MIMO FOR YOUR BUSY HOME NETWORK
Multi-User, Multiple-Input, Multiple-Output (MU-MIMO) technology ensures uninterrupted Wi-Fi connections that function as if each device has its own dedicated router. You and other household members can now connect to the Internet, stream media, and play online games simultaneously at speeds up to 3x faster* than traditional Wi-Fi.
UNINTERRUPTED MOVIE STREAMING
No more frozen screens while streaming your favorite shows or movies. With Linksys MU-MIMO technology, the entire household can enjoy smooth performance when simultaneously streaming. The combined 2.53 Gbps Wi-Fi speeds wipe out annoying buffering and enable faster downloads.
IMPROVED MOBILE SPEED AND RANGE
Shop online, send emails, and even set up your router from your mobile device in any room of your home without having to worry about signal drop-off. Beamforming technology delivers whole-home coverage that targets Wi-Fi signals to provide increased signal strength and coverage for each mobile device. Linksys Smart Wi-Fi allows you to monitor your home network anywhere from your mobile device.
LAG-FREE ONLINE GAMING
Game without interruption from other devices on the network with the new MU-MIMO technology. The router's supercharged 1.4 GHz dual-core processor and four high-speed Gigabit Ethernet ports make it an ideal choice for gamers looking for blazing-fast wired connections.
LINKSYS SMART Wi-Fi
Linksys Smart Wi-Fi lets you access your network anytime, anywhere. Using your browser or the Smart Wi-Fi mobile app, you can:
Note:
Platform Compatibility: