AMD Radeon R9 Fury X Graphic Card

The world's most advanced and innovative GPU ever created for PC gaming. The VisionTek Radeon™ R9 Fury X graphics card is the world's first "total solution" GPU with AMD-pioneered High Bandwidth Memory (HBM) on-chip for unbelievably "real" 4K and VR experiences.

The most advanced and innovative GPU ever created for PC gaming.

Ground-breaking performance requires big bandwidth and AMD's latest industry innovation delivers more than 3x the bandwidth per watt than GDDR5 along with a 4096-bit memory interface for incredible new advances in power and efficiency – the most innovative total solution GPU available today. The VisionTek Radeon™ R9 Fury X is the world's first graphics card with AMD-pioneered High Bandwidth Memory (HBM) integrated on-chip, delivering 60% more memory bandwidth over GDDR5, powering extreme performance and bleeding-edge technology - a true GPU paradigm shift.

Sleek, envy-inducing design makes a powerful statement.

The VisionTek Radeon™ R9 Fury X GPU is packed with unique features, industrial styling including black-nickel aluminum exoskeleton and soft-touch aluminum plates, maintenance-free closed-loop liquid cooling, premium 120mm fan, GPU Tach activity indicator, and LED illumination for the finishing touch, all in a slim and compact 7.5-inch card that, at its core, is all about raw graphics processing power.

Coveting quiet, mod-friendly and liquid-cooled?

It's all here... and with incredible new levels of design flexibility and scalability. The slim and compact 7.5-inch card packs a performance punch in a smaller space. The VisionTek Radeon™ R9 Fury X GPU is transforming the future with HBM on-chip, leading the way to create small and powerful PCs by packing faster and more power efficient memory into 94% less space than GDDR5.

Manufacturer Part Number
900814
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Graphics Engine: Radeon R9 Fury X
  • Video Memory: 4GB HBM
  • Memory Interface: 4096-bit
  • Cooling: Dual Slot Liquid Cooler + Radiator
  • DirectX® Support: 12
  • CrossFireX Support: Yes
  • Bus Standard: PCI Express 3.0 x16
  • Core Speed: Up to 1050MHz
  • Memory Clock: 500MHz
  • Ports: HDMI + 3x Displayport
  • Number of Monitors Supported: Four
  • Warranty: 2 Year Limited Warranty