58UF8300 LED-LCD TV

ColorPrime
ColorPrime uses LG’s Nano Spectrum Technology to give a broader range of available colors with greater purity. It’s a genuine advancement in 4K UHD picture
quality.

LED Plus (Local Dimming)
All LG LED TVs deliver crystal-clear images and vivid colors, but LED Plus goes even further, with local dimming technology that provides greater contrast.

webOS™ 2.0
LG Smart TV with webOS 2.0 has been redesigned to be simpler and more fun to use. Just sit back,relax, and let webOS 2.0 help you find exactly what you want to watch.

Manufacturer Part Number
58UF8300
EAN/UPC
0719192599680,719192599680,8806087342529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PICTURE QUALITY
ULTRA HD (3840x2160)
Prime Mastering Engine
Refresh Rate: TruMotion 120Hz
LED Plus (Local Dimming)
ULTRA Luminance
Tru-4K Upscaler
Color Prime
Tru-Black Control
Just Scan (1:1 Pixel Matching)
Real Cinema 24p
4K UHD File Playback: (HEVC, VP9)

SMART TV
webOS: webOS2.0
Processor: Quad
Magic Remote: 2015 (Included)
Natural Voice Recognition
Universal Control Capability
LG Content Store (App Store)
Web Browser

SMART SHARE
Screen Share
Content Share

AUDIO
Speaker System: 2 Channel
Output Power: 20W
Sound System: ULTRA Surround
Mono/Stereo/Dual (MTS/SAP)
Dolby Digital Decoder
DTS Decoder
Clear Voice II
Wireless Sound Sync
CONNECTIVITY
Wi-Fi® Built In
Wifi Direct
SIMPLINKTM (HDMI CEC)

USB
Video: DivX HD
Photo: JPEG
Audio: AC3 (Dolby Digital),
EAC3, HE-AAC,
AAC, MP2, MP3,
PCM, DTS, RA, WMA

INPUTS
RF In (Antenna/Cable): 1 (Rear)
Component Video In: 1 (Rear)
Composite In (AV): Shared w/composite
Optical: 1 (Rear)
HDMI®: 3 (Side)
USB3.0/2.0: 1 / 2 (Side)
Lan: 1 (Rear)
RS232: 1 (Rear, Mini Jack)

POWER
ENERGY STAR® Qualified
Power Supply (Voltage, Hertz): 100~240Vac,
50~60Hz
Power Consumption: TBD
Standby Mode: 0.3W

WALL MOUNT
VESA: 300 x 300

58UF8300 (57.8” diagonal) DIMENSIONS/ WEIGHTS
W/O Stand (WxHxD): 51.1” x 30.3” x 2.1”
W Stand (WxHxD): 51.1” x 32” x 10.4”
Shipping (WxHxD): 55” x 33.7” x 6”
W/O Stand Weight: 49.4 lbs
W Stand Weight: 50.3 lbs
Shipping Weight: 61.7 lbs
UPC: 719192599680

WARRANTY
Limited Warranty: 1 Year Parts & Labor