43LF5900 LED-LCD TV

The LG LF5900 Full HD LED TV is the Smart TV that simplifies accessing your favourite TV shows and movies. LG’s smart TV user interface features a launcher bar that showcases content in a simple layout making it easy to get to the content you want. Download the LG Remote App and you can even control your Smart TV with your compatible mobile device like a smartphone or tablet.

webOS 2.0

LG Smart TV with webOS™ is quick to learn and fun to use. Connecting to other devices and searching for content has never been easier.

Full HD Resolution

See the best that HDTV has to offer with the outstanding picture quality of Full HD 1080p Resolution.

LED

LED makes TVs slimmer, while also delivering amazing brightness, clarity and color detail.

Manufacturer Part Number
43LF5900
EAN/UPC
0719192601772,719192601772,8806087409284
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

Screen Size
43”
Display Type
LED LCD
Resolution
1920 x 1080

VIDEO

Triple XD Engine
Picture Mode
8 Modes
Aspect Ratio
6 Modes
Real Cinema 24p (2:2 pull down)

AUDIO

Mono / Stereo / Dual (MTS/SAP)
Dolby Digital Decoder
DTS Decoder
Speaker System
2.0 ch Speaker System
Audio Output
10W
Sound Mode
4 Modes
Sound Optimizer
3 Modes
Optical Sound Sync

webOS 2.0

Launcher (Recent / Home / My Apps)
LG Store
Premium
My page
Apps & Games
Live Menu
Channels
Full Web Browser

SMART SHARE

Media Share
Remote App
Network File Browser (DLNA)
Screen Share
Miracast
WiDi

CONNECTIVITY

Wi-Fi® Built-in
WiFi Direct
SIMPLINK™ (HDMI CEC)
USB
Video
DivX HD
Photo
JPEG
Audio
AC3(Dolby Digital), EAC3, HE-AAC, AAC, Mpeg, MP3, PCM

AV INPUTS/OUTPUTS

RF In (Antenna/Cable)
1 (Rear)
Component Video In
1 (Rear)
Composite In (AV)
1 (shared w/Component)
Digital Audio Out (Optical)
1 (Rear)
HDMI®
2 (Side)
USB 3.0/2.0
0/2 (Side)
LAN
1 (Rear)
RS232 (mini jack)
1 (Rear)

CABINET ACCESSORIES

VESA® Size (mm)
43” - 200 x 200
Remote Control
L-Con

POWER

ENERGY STAR® Qualified
Power Supply (Voltage, Hz)
100V ~ 240V, 50/60Hz
Power Consumption
TBD
Standby Mode
0.3W

43LF5900 DIMENSIONS / WEIGHTS / UPC

TV without Stand (WxHxD)
971 x 575 x 58.7mm
38.2” x 22.6” x 2.3”
TV with Stand (WxHxD)
971 x 624 x 198mm
38.2” x 24.6” x 7.8”
Shipping Dimensions (WxHxD)
1050 x 655 x 152mm
41.3” x 25.8” x 6”
TV without Stand Weight
9.5kg / 20.9lbs
TV with Stand Weight
9.8kg / 21.6lbs
Shipping Weight
12.7kg / 28
UPC
719192601772

WARRANTY

Limited Warranty
1 Year Parts & Labour