WolfAlloy Computer Case

Manufacturer Part Number
WOLFALLOY
EAN/UPC
0840951112830,840951112830
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model

Model: WolfAlloy

Details

Type: ATX Mid Tower
Color: Black
Case Material: SPCC
With Power Supply: No
Motherboard Compatibility: Micro ATX / ATX / Mini-ITX
Side Panel Window: Yes

Expansion

External 5.25" Drive Bays: 2
External 3.5" Drive Bays: 0
Internal 3.5" Drive Bays: 8(0)
Internal 2.5" Drive Bays: 0(8)
Expansion Slots: 8

Front Panel Ports

Front Ports: 2 x USB 3.0 2 x USB 2.0 Audio In/Out

Cooling System


120mm Fans: 2x Front (Orange LED) (pre-installed) 2x Top (optional) 1x Rear (pre-installed) 1x Bottom (optional)
140mm Fans: 2x Top (1x pre-installed, 1x optional) 1x Rear (optional) 1X Bottom (optional)
Side Air duct : No

Dimensions & Weight

Dimensions (H x W x D): 18.11" x 8.66" x 18.90" (bezel included)
Weight: 19.18 lb