VIPER Z Computer Case

Manufacturer Part Number
VIPER Z
EAN/UPC
0840951112588,840951112588
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model

Model: VIPER Z

Spec

Type: ATX Mid Tower
Color: Black
Case Material: SECC
With Power Supply: No
Motherboard Compatibility: Micro ATX / ATX
With Side Panel Window: Yes

Expansion

External 5.25" Drive Bays: 3 (2)
External 3.5" Drive Bays: 0 (1)
Internal 3.5" Drive Bays: 7 (0)
Internal 2.5" Drive Bays: 1 (8)
Expansion Slots: 8+1

Front Ports
Front Ports:
2 x USB 3.0
2 x USB 2.0
Audio In/Out
Fan Speed Control Panel
Card Reader

Cooling System

120mm Fans:

2 x Front (pre-installed)
2 x Top (optional)
1 x Rear (pre-installed)

140mm Fans :

2 x Front (optional)
2 x Top (1x preinstalled, 1x optional)
1 x Bottom (optional)

Side Air duct : No


Physical Spec

Dimensions (H x W x D): 20.91" x 8.14" x 20.67" (bezel included)
Weight: 20.50 lb