Capstone G550 ATX12V & EPS12V Power Supply

Manufacturer Part Number
CAPSTONE G550
EAN/UPC
0840951114209,840951114209
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model:
Model : Capstone G550

Details:
Type : ATX12V / EPS12V
Maximum Power : Continuous 550W@40°C
Fans : 1 x Silent 135mm Fan
PFC : Active
Main Connector : 20+4Pin
+12V Rails : Single
PCI-Express Connector : 2 x 6+2-Pin
SLI : Yes
CrossFire : CrossFire Ready
Modular : Semi-Modular
Efficiency : > 85%
Energy-Efficient : 80 PLUS GOLD Certified
Over Voltage Protection : Yes
Overload Protection : Yes
Input Voltage : 100 - 240 V
Input Frequency Range : 50/60 Hz
Input Current : 8A-4A
Output : +3.3V@20A,+5V@18A,+12V@45A,-12V@0.3A,+5VSB@2.5A
MTBF : >100,000 Hours
Dimensions : 3.39" x 5.91" x 6.30"

Features:
Connectors :

Fixed Cable:
1 x 20+4-Pin Main Connector
Modular Cable:
1 x 4+4-Pin ATX12V/EPS12V Connector
2 x 6+2-Pin PCI-E Connector
4 x SATA Connector
4 x 4-Pin Peripheral Connector
1 x 4-Pin Floppy Connector