Quark 1000 ATX12V & EPS12V Power Supply

Manufacturer Part Number
QUARK 1000
EAN/UPC
0840951113011,840951113011
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model:
Model : Quark 1000

Spec:
Type : ATX12V / EPS12V
Maximum Power : 1000W
Fans : 1 x Silent 135mm Fan
PFC : Active
Main Connector : 20+4Pin
+12V Rails : Single
PCI-Express Connector : 8 x 6+2-Pin
SLI : Yes
CrossFire : CrossFire Ready
Modular : Full Modular
Power Good Signal : 100-500ms
Hold-up Time : 16ms min.
Efficiency : > 90%
Energy-Efficient : 80 PLUS PLATINUM Certified
Over Voltage Protection : +3.3V, +5V, +12V
Input Voltage : 100 - 240 V
Input Frequency Range : 50/60 Hz
Input Current : 12A – 6A
Output : +3.3V@25A,+5V@22A,+12V@83A,-12V@0.3A,+5VSB@2.5A
MTBF : 100k hours at 25°C, 80% load, nominal input
Approvals : CE, FCC, UL, RoHS
Dimensions : 3.39" x 5.91" x 7.09" (H x W x D)

Features:
Connectors :

Modular Cable :
1 x 20+4-Pin Main Connector
2 x 4+4-Pin ATX12V/EPS12V Connector
8 x 6+2-Pin PCI-E Connector
12 x 5-Pin SATA Connector
6 x 4-Pin Peripheral Connector
1 x 4-Pin Floppy Connector