Expression Photo XP-960 Color Inkjet Printer

The wireless all-in-one printer for pro-quality photos up to 11" x 17".

The Expression Photo XP-960 wireless, wide-format Small-in-One printer puts professional-quality photo printing at your fingertips. Featuring six-color ultra HD inks, this compact all-in-one is also powerful, printing 4" x 6" photos in as fast as 11 seconds. Easily print from your iPad®, iPhone®, tablet or smartphone — with or without a router — at home or on the go. Quickly produce stunning borderless photos up to 11" x 17" — or print on specialty paper and DVDs. The innovative, fold-over scan lid holds originals in place. An intuitive 4.3" touchscreen makes tasks easy. Plus, you can easily print Facebook® photos and more with Epson's Creative Print App.

Manufacturer Part Number
C11CE82201
EAN/UPC
0010343920231,010343920231
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printing Technology: 6-color (C, M, Y, K, LC, LM), drop-on demand MicroPiezo® inkjet technology

Minimum Ink Droplet Size: 5 ink droplet sizes, as small as 1.5 picoliters

Maximum Print Resolution: 5760 x 1440 dpi

ISO Print Speed:

  • Black: 8.5 ISO ppm
  • Color: 8.0 ISO ppm

2-Sided ISO Print Speed:

  • Black: 4.7 ISO ppm
  • Color: 4.5 ISO ppm

Photo Print Speed: 4" x 6" borderless photo in as fast as 11 seconds (Draft Mode)1

PC-Free Printing:

  • Auto Photo Correction
  • Select and print photos
  • Crop, rotate and enlarge
  • View and print-by-date
  • Print your own picture packages
  • Print passport and photo ID
  • Select multiple photos to print on a single page
  • Print your own school papers, college-ruled, wide-ruled and graph paper
  • Make personalized notepaper using your own photos
  • Photo greeting cards
  • Coloring book pages

CD / DVD Printing: Inkjet printable CDs / DVDs

Layouts:

  • Borderless
  • Classic borders
  • Picture packages
  • Photo ID
  • 2-up, 4-up, 8-up, 20-up
  • Jewel index
  • Jewel
  • Upper 1/2, lower 1/2
  • CD layouts (single, quarter, variety)

CopyBack to top

Copy Modes:

  • Color
  • Black / White
  • Text
  • Text and Image
  • Photo

Copy Speed:

  • Black: 8.1 ISO cpm
  • Color: 8.1 ISO cpm

Copy Quantity: 1 – 99 copies (PC-free)

Maximum Copy Size: 8.5" x 14"

Copy Features:

  • Auto background removal for text
  • Fit to page
  • Reduction and enlargement (25 – 400%)
  • Photo reprints and enlargements
  • Color restoration of old, faded photos
  • Scan photos and convert to coloring book pages
  • Make photo greeting cards (PC-free)
  • Copy onto CDs / DVDs
  • Scan to memory card or USB flash drive
  • Scan to PDF
  • Scan to PC – USB and network
  • 2-sided copies with duplexer

ScanBack to top

Scanner Type: Color flatbed (CIS line sensor)

Optical Resolution: 4800 dpi

Maximum Resolution: 9600 x 9600 dpi interpolated

Scanner Bit Depth:

  • Input: 48-bit Color / 16-bit Grayscale & Black / White
  • Output: 24-bit Color / 8-bit Grayscale & Black / White

Paper HandlingBack to top

PC-Free Paper Support:

  • Plain (8.5" x 11", A4)
  • Photo (4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 11" x 17", A4, 16:9 wide)
  • Inkjet printable CDs / DVDs

Paper Sizes: 3.5" x 5", A4, 4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 11" x 17", A4, B5, A5, A6, half letter, executive

Borderless Sizes: 3.5" x 5", 4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 11" x 17", A4, 16:9 wide

Paper Types:

  • Plain paper
  • Epson® Ultra Premium Photo Paper Glossy
  • Ultra Premium Photo Paper Luster
  • Premium Photo Paper Semi-gloss
  • Premium Photo Paper Glossy
  • Photo Paper Glossy
  • Ultra Premium Presentation Paper Matte
  • Ultra Premium Presentation Paper Matte Double-sided
  • Premium Presentation Paper Matte
  • Presentation Paper Matte
  • Iron-on Cool Peel Transfer
  • Photo Quality Self-Adhesive Sheets
  • Scrapbook Photo Paper Matte
  • Brochure & Flyer Paper Matte Double-sided
  • Bright White Paper

Envelope Types: No. 10

Input Paper Capacity: 100 sheets plain paper

Output Paper Tray Capacity: 30 sheets plain paper

Secondary Paper Tray Capacity: 20 sheets Premium Photo Paper Glossy

Special Media Support: Inkjet printable CDs / DVDs

InkBack to top

Ink Type: Claria® Photo HD Ink (smudge, scratch, and water resistant photos)2

Ink Palette: Black, Cyan, Light Cyan, Magenta, Light Magenta and Yellow

Ink Configuration: 6 individual ink cartridges

Fade Resistance / Print Longevity: Up to 200-year album storage3

Replacement Ink:

  • 277 Standard-capacity Black, Cyan, Magenta, Yellow, Light Cyan and Light Magenta
  • 277XL High-capacity Black, Cyan, Magenta, Yellow, Light Cyan and Light Magenta

Ink Yield Information:

  • 277 Standard-capacity Yields: ISO pages – Black: 240, Color: 360
  • 277XL High-capacity Yields: ISO pages – Black: 500, Color: 740

ConnectivityBack to top

Standard Connectivity:

  • Hi-Speed USB
  • Wi-Fi 802.11 b/g/n4
  • Wi-Fi Direct5
  • Ethernet (10 / 100)

Printing from a Mobile Device:

  • Epson Connect4: Epson Email Print, Epson iPrint™ Mobile App, Epson Remote Print
  • Other: Apple AirPrint, Google Cloud Print, Scan to Cloud6, and Scan to Facebook6

Supported Memory Cards: SD / SDHC / SDXC, MS Duo, CF7

Direct Camera Connection: PictBridge™ port (cameras / phones)

GeneralBack to top

Operating Systems:

  • Windows® 8 (32-bit, 64-bit)
  • Windows 7 (32-bit, 64-bit)
  • Windows Vista® (32-bit, 64-bit)
  • Windows XP SP3 (32-bit)
  • Windows XP Professional x64 Edition
  • Mac OS® X 10.5.8 – 10.10.x8

Display: 4.3" touchscreen with gesture navigation

Image Enhancement Technologies: Auto Photo Correction with advanced face detection, preview on LCD, red-eye removal and photo restoration

Supported Digital Camera Technologies: Exif Print

Printer Language: Epson ESC/P® Raster, ESC/P-R

Color Management: Auto Photo Correction and ICM

Temperature:

  • Operating: 50° to 95° F (10° to 35° C)
  • Storage: -4° to 104° F (-20° to 40° C) [one month at 40° C]

Humidity:

  • Operating: 20 – 80%
  • Storage: 5 – 85% (no condensation)

Sound Level: 47 dB (A)

Rated Voltage: 100 – 120 VAC

Rated Frequency: 50 – 60 Hz

Rated Current: 0.7 Amp

Power Consumption:

  • Approx. 21 W ISO 24712 (Standalone Copy Printing)
  • Approx. 0.2 W (Power Off Mode)
  • ENERGY STAR® qualified

Safety Approvals: Safety standards UL60950-1-CAN/CSA-22.2, No. 60950-1, EMI FCC Part 15 subpart B class B, CAN/CSA-CEI/IEC CISPR 22 class B

Case Color: Black and blue

Dimensions:

  • Printing: 18.9" x 26.3" x 11.6" (W x D x H)
  • Storage: 18.9" x 14" x 5.8" (W x D x H)

Weight: 19.4 lb

Software Included: Epson printer drivers, Epson Print CD, Epson Scan, User Guide (Internet connection required for installation of some software)

Country of Origin: Indonesia