Expression Premium XP-830 Small-in-One All-in-One Printer

The versatile, wireless all-in-one printer with superior photo quality.

The Expression Premium XP-830 wireless Small-in-One printer delivers superior photo quality and versatility, ideal for creative projects. A 30-page Auto Document Feeder and auto 2-sided printing, copying, scanning and faxing saves time, while the auto-extend/retract output tray offers added convenience. Print vivid, borderless photos up to 8" x 10", or on specialty paper and DVDs. Easily print from your tablet or smartphone — with or without a router — at home or on the go. Get 4" x 6" photos in as fast as 12 seconds. The intuitive 4.3" touchscreen makes tasks simple. And, you can print Facebook® photos, coloring books and more with Epson's Creative Print App.

Manufacturer Part Number
C11CE78201
EAN/UPC
0010343920194,010343920194
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print:

Printing Technology: Five ink cartridges (CMYK, Photo Black), drop-on demand MicroPiezo® inkjet technology

Minimum Ink Droplet Size: 5 ink droplet sizes, as small as 1.5 picoliters

Maximum Print Resolution: 5760 x 1440 optimized dpi

ISO Print Speed:

  • Black: 14 ISO ppm
  • Color: 11 ISO ppm

2-Sided ISO Print Speed:

  • Black: 5.4 ISO ppm
  • Color: 4.9 ISO ppm

Photo Print Speed: 4" x 6" borderless photo in as fast as 12 seconds 1

CD / DVD Printing: Inkjet printable CDs / DVDs

PC-Free Printing:

  • Auto Photo Correction
  • Select and print photos
  • Crop, rotate and enlarge
  • View and print-by-date
  • Print your own picture packages
  • Print passport and photo ID
  • Select multiple photos to print on a single page
  • Print your own school papers, college-ruled, wide-ruled and graph paper
  • Make personalized notepaper using your own photos
  • Photo greeting cards
  • Coloring book pages

Layouts:

  • Borderless
  • Classic borders
  • Picture packages
  • Photo ID
  • 2-up, 4-up, 8-up, 20-up
  • Jewel index
  • Jewel
  • Upper 1/2, lower 1/2
  • CD layouts (single, quarter, variety)

Ink: Ink Type: Claria Premium Ink (smudge, scratch and water resistant photos)2

Ink Palette: Black, Cyan, Magenta, Yellow and Photo Black

Ink Cartridge Configuration: 5 individual ink cartridges

Replacement Ink Cartridges:

  • 410 Standard-capacity Black, Cyan, Magenta, Yellow, Photo Black
  • 410XL High-capacity Black, Cyan, Magenta, Yellow, Photo Black

Ink Yield Information:

  • 410 Ink Yield: ISO pages – Black:250, Color: 300, Photo Black*
  • 410XL Ink Yield: ISO pages – Black:500, Color: 650, Photo Black*

Fade Resistance / Print Longevity: Up to 200-year album storage3

Copy: Copy Modes:

  • Color
  • Black / White
  • Text
  • Text and Image
  • Photo

ISO Copy Speed:

  • Black: 11 ISO cpm
  • Color: 8.1 ISO cpm

Copy Quantity: 1 – 99 copies (PC-free)

Maximum Copy Size: 8.5" x 14" (Legal) with Automatic Document Feeder

Copy Features:

  • Auto background removal for text
  • Fit to page
  • Reduction and enlargement (25 – 400%)
  • Photo reprints and enlargements
  • Color restoration of old, faded photos
  • Scan photos and convert to coloring book pages
  • Make photo greeting cards (PC-free)
  • Copy onto CDs / DVDs
  • Scan to memory card or USB flash drive
  • Scan to PDF
  • Scan to PC – USB and network
  • 2-sided copies with duplexer

Specifications Scanner:

Scanner Type: Color flatbed (CIS line sensor/Automatic 2-sided ADF)

Optical Resolution: 4800 dpi

Maximum Resolution: 9600 x 9600 dpi interpolate
Color Bit Depth:

  • Input: 48-bit color / 16-bit Grayscale & Black/White
  • Output: 24-bit color / 8-bit Grayscale & Black/White

Fax: Fax Settings: Black-and-white and ColorFax Speed: Modem: 33.6 Kbps — as fast as 3 sec per pageMemory: Up to 180 pagesSpeed Dials: 100 (max.)

Automatic Document Feeder: Capacity: 30 sheets plain paper

Connectivity: Standard Connectivity:

  • Hi-Speed USB 2.0
  • Wi-Fi 802.11 b/g/n4
  • Wi-Fi Direct®4
  • Ethernet (10/100/1000 Mbps)

Printing from a Mobile Device:

  • Epson Connect5: Epson Email Print, Epson iPrint™ Mobile App, Epson Remote Print
  • Other: Apple® AirPrint™, Scan to Cloud6, and Scan to Facebook6

Supported Memory Cards: SD/SDHC/SDXC, CF7Direct Camera Connection: PictBridge™ port (cameras / phones)

Paper Handling: PC-Free Paper Support:

  • Plain (8.5" x 11", A4)
  • Photo (4" x 6", 5" x 7", 8" x 10", 8.5" x 11", A4, 16:9 wide)
  • Ink jet printable CDs/DVDs

Special Media Support: Inkjet printable CDs / DVDsPaper Sizes: 3.5" x 5", 4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 8.5" x 14", A4, B5, A5, A6, half letter, executivePaper Types:

  • Epson Bright White Paper
  • Iron-on Cool Peel Transfer
  • Photo Quality Self-Adhesive Sheets
  • Photo Paper Glossy
  • Premium Photo Paper Glossy
  • Ultra Premium Photo Paper Glossy
  • Premium Photo Paper Semi-gloss
  • Ultra Premium Photo Paper Luster
  • Presentation Paper Matte
  • Premium Presentation Paper Matte
  • Ultra Premium Presentation Paper Matte
  • Ultra Premium Presentation Paper Matte Double-sided
  • Brochure & Flyer Paper Matte Double-sided

Automatic Document Feeder: 30 sheets plain paperBorderless Sizes: 3.5" x 5", 4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 16:9 wideEnvelope Types: No. 10Input Paper Capacity: Main Paper Tray: 100 sheets plain paperOutput Paper Tray Capacity: 30 sheets plain paperSecondary Paper Tray Capacity: Dedicated Photo Tray: 20 sheets Premium Photo Paper Glossy

General: Operating Systems:

  • Windows® 8 (32-bit, 64-bit)
  • Windows 8.x (32-bit, 64-bit)
  • Windows 7 (32-bit, 64-bit)
  • Windows Vista® (32-bit, 64-bit)
  • Windows XP SP3 (32-bit)
  • Windows XP Professional x64 Edition
  • Mac OS® X 10.6.8 - 10.10.x8

Temperature:

  • Operating: 50° to 95° F (10° to 35° C)
  • Storage: -4° to 104° F (-20° to 40° C) [one month at 40° C]

Humidity:

  • Operating: 20 – 80% (no condensation)
  • Storage:
  • 5 – 85% (no condensation)

Sound Level: 43 dB(A)Dimensions:

  • Printing: 17.2" x 23.5" x 8.1" (W x D x H)
  • Storage: 15.4" x 13.3" x 7.5" (W x D x H)

Weight: 21.5 lbSafety Approvals: Safety standards UL60950-1-CAN/CSA-22.2, No. 60950-1, EMI FCC Part 15 subpart B class B, CAN/CSA-CEI/IEC CISPR 22 class BCase Color: Black and blueCountry of Origin: Indonesia

General Printers: Display: 4.3" touchscreen with gesture navigationPrinter Language: Epson ESC/P® Raster, ESC/P-RSoftware Included: Epson printer drivers, Epson Print CD, Epson Scan, Epson Easy Photo Scan, User Guide, PC-Fax 8 (Internet connection required for installation of some software)Supported Digital Camera Technologies: Exif PrintImage Enhancement Technologies: Auto Photo Correction with advanced face detection, preview on LCD, red-eye removal and photo restorationColor Management: Auto Photo Correction and ICM

Power: Rated Voltage: 100 – 120 VACRated Frequency: 50 – 60 HzPower Consumption:

  • Normal mode: Approx. 13 W ISO 24712 (Standalone Copy Printing
  • Power off mode: Approx. 0.3 W (Power Off Mode)

Rated Current: 0.7 Amp