4GB DDR3L SDRAM Memory Module

Supercharge your Dell™ system with a Dell Memory upgrade engineered, tested and customized for your system. Adding more memory revs to your system's engine and allows you to release its full potential when working with 3D imaging, multimedia, and other memory intensive applications.

Manufacturer Part Number
SNPYWJTRC/4G
EAN/UPC
0740617225983,740617225983
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Speed:  
1600Mhz (PC3L-12800)
Data Integrity Check
Non-ECC
Technology
DDR3 SDRAM
Storage Capacity
4 GB
Package Type
240-pin UBDIMM
Energy Compliance