VB-R10VE Network Camera

Take a more detailed look into the Canon VB-R10VE

Excellent subject tracking with continuous panning & Auto Flip

The VB-R10VE effortlessly delivers high quality, detailed 1.3 MP images for live monitoring and recording. Continuous 360° panning and Auto-Flip let operators keep subjects in view without changing their handling perspective, while intelligent Auto-Tracking allow them to attain and track their target virtually hands-free.

Versatile monitoring with superb low light performance

Zoom-in to far away subjects and monitor wider areas using the powerful 30x optical zoom lens with a wide 58.4° angle of view. The bright IR Corrected and wide f/1.4-4.6 aperture High UD lens provides clean sharp images day or night and offers improved low light performance. Minimum subject illumination is 0.03 lux (colour) to 0.002 lux (mono). Optimised H.264 bit rate and ADSR technology improve bandwidth control and allow operators to freely define areas of the scene where the best quality imaging is needed. Image enhancing Haze Compensation automatically adjusts image contrast to make environments with fog, haze or smog easier to see. It can also bring distant scenes captured at high zoom into clearer view.

Fast, accurate and intelligent with precise control

Effectively track fast moving subjects with a highly accurate and responsive 450°per second Pan/Tilt mechanism, which offers faster panning, quicker acceleration and more precise stopping accuracy. A wide range of intelligent detection functions can automatically alert operators to alarming situations and activate recording. These include additional Intruder Detection, which identifies moving objects entering a specified area.

Outdoor-ready with vandal and environmental protection

The VB-R10VE is fully outdoor ready and vandal resistant. It offers IK10 shock resistance certification as well as IP66 certification for extensive weatherproofing. Its robust construction and innovative design means that it is also compliant with NEMA250 Type4X and IEC 60950-1/22 standards, making it ideal for use in a wide range of harsh conditions such as coastal areas subject to salt damage or industrial processing sites with corrosive emissions.

Extreme low temperature start up and operation

The VB-R10VE is ideal for use in extremely cold environments thanks to its durable design and an inbuilt heater that enables reliable start up at -30° and operation in temperatures as low as -50°C. It can also operate equally efficiently in temperatures up to + 55°C, such as in hot tropical and arid regions.

Manufacturer Part Number
0307C001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

IMAGE SENSOR: 1/3" CMOS (RGB)
NUMBER OF EFFECTIVE PIXELS: Approx. 1.3 million pixels
ANALOG VIDEO RESOLUTION:  
ANALOG VIDEO STANDARD:  
ANALOG S/N RATIO:  
SCANNING METHOD: Progressive Scan
LENS: 30x optical zoom lens with auto focus
FOCAL LENGTH: 4.4 (W) - 132 mm (T)
F-NUMBER: F1.4 (W) - F4.6 (T)
DIGITAL ZOOM: 20x
HORIZONTAL VIEWING ANGLE: 58.4° (W) - 2.1° (T)
VERTICAL VIEWING ANGLE: 34.1° (W) - 1.2° (T)
DAY/NIGHT: Yes
I/R CUT FILTER: Automatically removable infrared-cut filter
MIN. SUBJECT ILLUMINATION - DAY (COLOR):     0.03 lux (F1.4, shutter speed 1/30 sec., when smart shade control is off, 50IRE)
MIN. SUBJECT ILLUMINATION - NIGHT (MONOCHROME):     0.002 lux (F1.4, shutter speed  1/30 sec., when smart shade control is off, 50IRE)
FOCUS MODES: Auto/One-shot AF/Manual/Fixed at infinity
SHOOTING DISTANCE: Day Mode: 0.3 m (12 in.) - infinity (W), 2.0m (6.6 ft.) - infinity (T)
Night Mode: 1.0 m (3.3 ft.) - infinity (W), 2.0 m (6.6 ft.) - infinity (T) 
SHUTTER SPEED: 1 - 1/16000 sec.
EXPOSURE MODES: Auto/Auto (Flickerless)/Auto (Shutter-priority AE)/Manual (Shutter Speed, Aperture, Gain)
WHITE BALANCE: Auto/Light Source/Manual
Light Source: Daylight Fluorescent/White Fluorescent/Warm Fluorescent/Mercury Lamp/Sodium Lamp/Halogen Lamp
Manual: One-shot WB/R Gain/B Gain
METERING MODES: Center-Weighted/Average/Spot
EXPOSURE COMPENSATION: 9 levels
SMART SHADE CONTROL: Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels
HAZE COMPENSATION: Auto/Manual/Disable
Auto: 3 levels
Manual: 7 levels
AGC LIMIT: 6 levels
IMAGE STABILIZER: Digital (2 Levels)
PAN ANGLE RANGE: 360°continuous panning
TILT ANGLE RANGE: 180° (ceiling-mounted position: 0° - 180°)
ROTATION ANGLE RANGE:  
IR ILLUMINATION RANGE:  
MOVING SPEED: Pan: Max. 450°/sec.
Tilt: Max. 450°/sec.

SERVER
VIDEO COMPRESSION METHOD: JPEG, H.264
BIT RATE CONTROL: Target Bit Rate: 64-16384 kbps
VIDEO SIZE: JPEG, H.264: 1280 x 720, 640 x 360, 320 x 180
1280 x 960, 640 x 480, 320 x 240
SIMULTANIOUS VIDEO STREAMS:  
VIDEO QUALITY: JPEG, H.264: 10 levels 
FRAME RATE: JPEG: 0.1 - 30 fps
H.264: 1/2/3/5/6/10/15/30 fps
MAXIMUM FRAME RATE: 1280 x 960 : 30fps
ADSR: AREA-SPECIFIC DATA SIZE REDUCTION: Number of Specified Areas: Max. 8 windows
I-FRAME INTERVAL: 0.5/1/1.5/2/3/4/5 sec.
SIMULTANIOUS CLIENT ACCESS: Max. 30 Clients + 1 Admin Client
- H.264: Max. 10 Clients
CAMERA CONTROL: Administrator, Authorized user, Guest user (level of control varies depending on user)
ACCESS CONTROL: User authority (user name and password), Host Access Restrictions (IPv4, IPv6)
ENCRYPTED COMMUNICATIONS: SSL/TLS, IPsec
IEEE 802.1X: EAP-MD5, EAP-TLS, EAP-TTLS, EAP-PEAP
ONVIF Version: Ver. 2.4.2, Profile G, Profile S
IPv4 PROTOCOL: TCP/IP, UDP, HTTP, FTP, SNMP (MIB2), SMTP (Client), DHCP (Client), DNS (Client), mDNS,ARP, ICMP, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), AutoIP, RTP/RTCP, RTSP, SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)
IPv6 PROTOCOL: TCP/IP, UDP, HTTP, FTP, SMTP (Client), DHCPv6 (Client), DNS (Client), mDNS, ICMPv6, POP3 (Client), NTP (Client), SMTP authentication (POP before SMTP, SMTP-AUTH), RTP/RTCP, RTSP,SSL/TLS, IPsec, WV-HTTP (Canon proprietary), ONVIF (Profile S, Profile G)
AUTO IP (LINK-LOCAL): Yes
AUDIO COMPRESSION METHOD: N/A
AUDIO COMMUNICATION METHOD: N/A
AUDIO FILE PLAYBACK: N/A
PRIVACY MASK: Number of registration: Max. 8 places, Number of mask colors: 1 (select from 9 colors)
VIEW RESTRICTION: Available
PRESETS: Number of registers: Max. 256 positions (+Home Position)
Items to Reg.: Pan/Tilt/Zoom, Exposure, Smart Shade Control, Focus, White Balance, Video Quality Adjustment, Day/Night, Haze Compensation
Number of Preset Tour Route: Max. 5
INTELLIGENT FUNCTION - VIDEO: Detection Types: Moving Object Detection, Abandoned Object Detection, Removed Object Detection, Camera Tampering Detection, Passing Detection, Intrusion Detection, and Auto Tracking
INTELLIGENT FUNCTION - AUDIO: N/A
INTELLIGENT FUNCTION - DETECTION SETTINGS: Max. 15
EVENT TRIGGER TYPE: Intelligent Function (Video), Timer, Day/Night Switch
IMAGE UPLOAD: FTP/HTTP/SMTP (e-mail)
EVENT NOTIFICATION: HTTP/SMTP (e-mail)
ON-SCREEN DISPLAY: Available
IMAGE CROPPING FUNCTION: N/A
DAYLIGHT SAVING TIME: Available
CUSTOM SETTINGS:  

INTERFACE
NETWORK TERMINAL: LAN x 1 (RJ45, 100Base-TX (auto/full-duplex/half-duplex))
AUDIO INPUT TERMINAL: N/A
AUDIO OUTPUT TERMINAL: N/A
EXTERNAL DEVICE I/O TERMINAL: N/A
ANALOG VIDEO OUT: N/A
MEMORY CARD TYPE: SD Memory Card, SDHC Memory Card, SDXC Memory Card Compatible
MEMORY CARD RECORDED CONTENT: Log, Video (Event, Manual, ONVIF, Timer, Upload)
MEMORY CARD RECORDED FRAME RATE: Frame Rate: Max. 1 fps (JPEG)
Max. 30 fps (H.264)

OPERATING ENVIRONMENT
TEMPERATURE: Operating Temperature Range (including direct sun exposure) :
AC: -50°C - +55°C (-58°F - +131°F)
PoE+: -35°C - +55°C (-31°F - +131°F)
DC, PoE: -10°C - +55°C  (+14°F - +131°F)
Start-up Temperature Range (including direct sun exposure) :
AC, PoE+: -30°C - +55°C (-22°F - +131°F)
DC, PoE: -10°C - +55°C  (+14°F - +131°F)
HUMIDITY: 5% - 85% RH (without condensation)

STORAGE ENVIRONMENT
TEMPERATURE: -30°C - +60°C (-22°F - +140°F)
HUMIDITY: 5% - 90% RH (without condensation)

POWER SUPPLY
PoE: PoE power supply via LAN connector (IEEE802.3at Type1 PoE/Type2 PoE+ compliant)
AC ADAPTER: PA-V18 (100 - 240 V AC) (sold separately)
EXTERNAL POWER SOURCE: 24 V AC/12 V DC

POWER CONSUMPTION
WITH PoE: Max. approx. 10.1 W
WITH AC ADAPTER: Adapter PA-V18: Max. approx. 12.7 W (100 V AC)
Max. approx. 12.8 W (240 V AC)
WITH 12VDC: Max. approx. 11.0 W
WITH PoE +: Max. approx. 20.8 W
WITH 24VAC: Max. approx. 33.2 W

OTHER
DIMENSIONS: (φ x H) φ229 x 324 mm (φ9.02 x 12.76 in.)
MOUNTING POSITION: Ceiling mount/Surface mount
HEATER: Built-In
WEIGHT: Approx. 3420 g (7.54 lb.)
OUTDOOR READY: Yes
IP RATING: IP66 rated
VANDAL RESISTANT: Yes
IMPACT RESISTANCE: IK10 (20J)