Wireless-1200AC Managed AP Pro

AMPLIFY YOUR WIFI WITH PREMIUM CONNECTIVITY & VERSATILITY

With built-in Wireless-AC capabilites, this access point supports IEEE 802.11a/n/ac and is backwards compatible with the IEEE 802.11b/g/n wireless network standard. All computers and wireless-enabled netork devices ( including tablets, smartphone, ultrabooks, smart tvs, etc.) can connect to this wireless access point without additional cabeling. 802.11ac wireless connectivity also gives you the transfer speeds of up to 1200Mbps! The HW12ACM allows computers and network devices to gain wireless access throughout their networking environment. Quickly configure your HW12ACM with any Mac or Windows computer through your web browser, no software installation required! The versatile mounting hardware included provides an endless array of setup options for the HW12ACM. Power over Ethernet (PoE) capable means you have the flexibility to mount the HW12ACM anywhere without running additional power cables.

WIRELESS AC

Standard Wireless AC dictates that the tradeoff for superfast AC speeds is a proportional decrease in wireless range. Hawking Technology has developed this device to provide the same super speeds typical of Wireless AC, but also provide concurrent 2.4GHz support via Access Point to offset this range decrease. Use this device with any combination of our Wireless-AC products, even with the devices you already have, and increase your overall wireless network quality

HASSLE-FREE INSTALLATION

The HW12ACM is quick and easy to install using a Mac or Windows computer. Simply connect the HW12ACM to your computer, open your web browser, and type in the setup page for the device to configure. Connect the HW12ACM to the router or PoE Switch with an Ethernet cable and instantly boost your network to speeds of up to 1200Mbps!

POE ENABLE OPTION

The HW12ACM has the option to use PoE instead of the power supply. This feature provides flexibility in mounting conditions, allowing you to install in many differnet places with the included mounting kits. By combining your power and data connections into a single cable, PoE can simplify the setup. This allows you to install the ceiling mount with only one cable! Install it on the ceiling, wall, t-rail, and many more!

MAXIMUM VERSATILITY

The HW12ACM has multiple mounting kits to mount anywhere to help connectivity with all wireless devices. This Ceiling Mount device can be installed anywhere in the house and produce a reliable wireless network. The HW12ACM guarantees that you never lose your data transfer speeds. 

Manufacturer Part Number
HW12ACM
EAN/UPC
0603992507320,603992507320
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Includes:

  • One Wireless-1200AC Ceiling-Mount AP
  • –One CD (Contains Product Information)
  • –One Mounting Bracket
  • –One Ceiling Mount / Wall Mount Screw Kit
  • –One T-Rail Mounting Kit
  • –One Quick Installation Guide
  • –One RJ45 Ethernet cord (setup only)
  • One power adapter
System Requirements:
  • Wired Networking Connection
  • Wired Network Device (Mac, Windows computer)
  • An Available Power Outlet
Network Specifications:
  • 2.4 & 5.0GHz: IEEE 802.11 b/n/g/ac / IEEE 802.11ac (Draft), 802.11a/n
  • Frequency: 2.4GHz and 5GHz
  • Speed: up to 1200 Mbps
  • Hardware & Software WPS Configuration
Output Power (2.4GHz):

802.11n(2.4G)

  • 26dBm@ MCS0 (HT20/40)
  • 22dBm@ MCS7 (HT20/40)
802.11a
  • 26dBm@ 6Mbps
  • 22dBm@ 54Mbps
Output Power (5GHz):


802.11a/n(5G)
  • 26dBm@ MCS0/MCS8 (HT20/40)
  • 22dBm@ MCS7/MCS15 (HT20/40)
802.11ac
  • 26dBm@ MCS0 (VHT20)
  • 19dBm@ MCS9 (VHT40)
  • 18dBm@ MCS9 (VHT80)11n: 26dBm
Receive Sensitivity (2.4GHz):

802.11n(2.4G)
  • ‐90dBm@ MCS0 (HT20/40)
  • ‐70dBm@ MCS7 (HT20/40)
802.11a
  • ‐89dBm@ 6Mbps
  • ‐72dBm@ 54Mbps
Receive Sensitivity (5GHz):

802.11a/n(5G)
  • ‐89Bm@ MCS0 (HT20)
  • ‐68dBm@ MCS7 (HT20)
  • ‐86dBm@ MCS0 (HT40)
  • ‐68dBm@ MCS7 (HT40)
802.11ac
  • ‐85dBm@ MCS0 (VHT20/40/80)
  • ‐58dBm@ MCS9 (VHT40/80)
Antenna: Internal PIFA Antenna (2x 3dBi 2.4GHz, 2x 4dBi 5GHz)

Power:
DC 12V/1A or Power over Ethernet IEEE 802.3af

Buttons:
Reset/WPS Button

LED Indicators: Power

Dimensions:
176(D) x 30(H) mm (6.9 x 1.2 in)

Temperature:
Operating : 32~104°F (0~40°C)

Humidity:
Operating : 0-90% (NonCondensing)

Certification:
FCC, CE