N3050B-ITX Rev(1.01) Desktop Motherboard

  • Intel® Dual-Core Processor N3050
  • Solid Capacitor for CPU power
  • Supports DDR3/DDR3L 1600 memory, 2 SO-DIMM slots
  • 1 PCIe 2.0 x1
  • Graphics Output Options : D-Sub, HDMI
  • Built-in Intel® 8th generation (Gen 8) graphics, DirectX 11.1, Pixel Shader 5.0
  • 7.1 CH HD Audio (Realtek ALC887 Audio Codec), ELNA Audio Caps
  • 2 SATA3, 4 USB 3.0 (2 Front, 2 Rear), 6 USB 2.0 (4 Front, 2 Rear)
  • 1 x Parallel Port, 1 x COM Port
  • 1 x TPM Header, 1 x COM Port Header
  • Supports ASRock APP Shop, Full Spike Protection

Manufacturer Part Number
N3050B-ITX
EAN/UPC
4717677326246
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Unique Feature:
ASRock Full Spike Protection
ASRock APP Shop

CPU
:
- Intel® Dual-Core Processor N3050 (up to 2.16 GHz)

Memory
:
- Dual Channel DDR3/DDR3L Memory Technology
- 2 x DDR3/DDR3L SO-DIMM Slots
- Supports DDR3/DDR3L 1600/1066 non-ECC, un-buffered memory
- Max. capacity of system memory: 16GB*

*Due to the operating system limitation, the actual memory size may be less than 4GB for the reservation for system usage under Windows® 32-bit OS. For Windows® 64-bit OS with 64-bit CPU, there is no such limitation.

**If only one SO-DIMM module is installed, please install it into DDR3_A1.

BIOS:
- 64Mb AMI UEFI Legal BIOS with GUI support
- Supports Plug and Play
- ACPI 1.1 compliant wake up events
- Supports jumperfree
- SMBIOS 2.3.1 support

Audio, Video and Networking

Graphics:
- Intel® 8th generation (Gen 8) graphics: up to 12 EUs inside
- DirectX 11.1, Pixel Shader 5.0
- Dual graphics output: Support HDMI and D-Sub ports by independent display controllers
- Supports HDMI with max. resolution up to 2560x1600 @ 60Hz
- Supports D-Sub with max. resolution up to 1920x1200 @ 60Hz
- Supports Auto Lip Sync, xvYCC and HBR (High Bit Rate Audio) with HDMI Port (Compliant HDMI monitor is required)
- Supports HW Accelerated Decoders: H.264 @ level 5.2, H.265/HEVC @ level 5 (GPU accelerated), JPEG, VP8
- Supports HDCP with HDMI Port
- Supports Full HD 1080p Blu-ray (BD) playback with HDMI Port

Audio
:
- 7.1 CH HD Audio (Realtek ALC887 Audio Codec)*
- Supports Surge Protection (ASRock Full Spike Protection)
- ELNA Audio Caps

*To configure 7.1 CH HD Audio, it is required to use an HD front panel audio module and enable the multi-channel audio feature through the audio driver.

LAN:
- PCIE x1 Gigabit LAN 10/100/1000 Mb/s
- Realtek RTL8111GR
- Supports Wake-On-WAN
- Supports Wake-On-LAN
- Supports Lightning/ESD Protection (ASRock Full Spike Protection)
- Supports LAN Cable Detection
- Supports Energy Efficient Ethernet 802.3az
- Supports PXE

Expansion / Connectivity

Slots:
- 1 x PCI Express 2.0 x1 Slot

Storage
:
- 2 x SATA3 6.0 Gb/s Connectors, support NCQ, AHCI and Hot Plug

Connector
:
- 1 x COM Port Header
- 1 x TPM Header
- 1 x Chassis Intrusion Header
- 1 x CPU Fan Connector (3-pin)
- 1 x Chassis Fan Connector (3-pin)
- 1 x 24 pin ATX Power Connector
- 1 x Front Panel Audio Connector
- 2 x USB 2.0 Headers (Support 4 USB 2.0 ports) (Supports ESD Protection (ASRock Full Spike Protection))
- 1 x USB 3.0 Header (Supports 2 USB 3.0 ports) (Supports ESD Protection (ASRock Full Spike Protection))*

*USB3_1_2 is shared with USB2_3.

Rear Panel I/O:
- 1 x PS/2 Mouse Port
- 1 x PS/2 Keyboard Port
- 1 x Parallel Port (ECP/EPP Support)
- 1 x Serial Port: COM1
- 1 x D-Sub Port
- 1 x HDMI Port
- 2 x USB 2.0 Ports (Supports ESD Protection (ASRock Full Spike Protection))
- 2 x USB 3.0 Ports (Supports ESD Protection (ASRock Full Spike Protection))
- 1 x RJ-45 LAN Port with LED (ACT/LINK LED and SPEED LED)
- HD Audio Jacks: Line in / Front Speaker / Microphone

Other Features / Miscellaneous

Software and BIOS:
Software
- ASRock USB Key
- ASRock XFast LAN
- ASRock XFast RAM
- ASRock Restart to UEFI*
UEFI
- ASRock Power Gear
- ASRock Instant Flash
- ASRock Internet Flash
- ASRock Crashless BIOS

*These utilities can be downloaded from the APP Shop.

Support CD:
- Drivers, Utilities, AntiVirus Software (Trial Version), Google Chrome Browser and Toolbar

Accessories
:
- Quick Installation Guide, Support CD, I/O Shield
- 2 x SATA Data Cables

Hardware Monitor
:
- CPU/Chassis temperature sensing
- CPU/Chassis Fan Tachometer
- CPU/Chassis Quiet Fan (Auto adjust chassis fan speed by CPU temperature)
- CPU/Chassis Fan multi-speed control
- CASE OPEN detection
- Voltage monitoring: +12V, +5V, +3.3V, CPU Vcore

Form Factor
:
- Mini-ITX Form Factor
- Solid Capacitor for CPU power
- High Density Glass Fabric PCB

OS
:
- Microsoft® Windows® 10 64-bit / 8.1 64-bit / 7 64-bit*

*To install Windows® 7 64-bit OS, a modified installation disk with xHCI drivers packed into the ISO file is required. Please check our User Manual for more detailed instructions.
For the updated Windows® 10 driver, please visit ASRock's website for details.

Certifications:
- FCC, CE, WHQL
- ErP/EuP ready (ErP/EuP ready power supply is required)